location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ8181B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Light Cyan, Magenta, Yellow
  • - A4 8.2 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 23.4 lbs (10.6 kg)
Guarantee: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (two-year) H5461A, Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages.
Long product name HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi :
The short editorial description of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi

HP Photosmart C6180 All-in-One Print/Fax/Scan/Copy
More>>>
HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
The official marketing text of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi as supplied by the manufacturer










Short summary description HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
This short summary of the HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C6180, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C6180. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.2 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
31 ppm
Print speed (black, best quality, A4)
4.9 ppm
Print speed (color, best quality, A4)
2.5 ppm
Print speed (black, fast normal quality, A4)
8.2 ppm
Print speed (color, fast normal quality, A4)
8.2 ppm
Print speed (color photo, draft quality)
5 ppm
Print speed (color photo, normal quality)
0.75 ppm
Print speed (color photo, best quality) on photo paper
0.9 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
8.9 cpm
Copy speed (color, normal quality, A4)
5.5 cpm
Copy speed (black, draft, A4)
32 cpm
Copy speed (color, draft, A4)
31 cpm
Maximum number of copies
50 copies
Copy resolution (color text and graphics)
4800 DPI
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (color, A4)
31 cpm
Copy speed (black, concept, A4)
32 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
90 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
75
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Banner, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
miniSD, MMC, MS Duo, SD
Mac compatibility
Yes
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
20, 9.8
Power consumption (standby)
8.8 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
15 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
17.7" (450 mm)
Depth
15.2" (385 mm)
Height
9.72" (247 mm)
Weight
23.4 lbs (10.6 kg)
Packaging data
Package weight
29.8 lbs (13.5 kg)
Logistics data
Pallet weight
1191.2 lbs (540.3 kg)
Quantity per pallet
40 pc(s)
Other features
Print quality (color, best quality)
4800 DPI
PictBridge
Yes
Product dimensions when open (LxWxD)
17.7"
Acoustic pressure emissions
54.4 dB
Pallet dimensions (W x D x H)
48 x 40 x 91.4" (1219 x 1016 x 2322 mm)
Print quality (black, draft quality)
300 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
17.7 x 19.7 x 9.72" (450 x 501 x 247 mm)
Standard output capacity for transparencies
10 sheets
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
19.7 x 11.81 x 17.28"
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 91.4"
Pallet weight (imperial)
1191.2 lbs
Size (imperial)
17.7"
Maximum output capacity for transparencies
10 sheets
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
20 x 11.8 x 17.3" (507 x 300 x 439 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:17
Uk has collected 13 expert reviews for HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2013-11-13 16:55:16
Nowadays, £176 is a lot of money for an inkjet printer but, as a multi-function device (and more besides), this Photosmart really delivers on all fronts. At its heart, the C6180 has HPs latest generation six-ink printer that relies on separate cartrid...
Good Printing costs are low, Features, Connectivity, Printing speeds, Print quality...
Bad Costly...
Bottom line Nowadays, £176 is a lot of money for an inkjet printer but, as a multi-function device (and more besides), this Photosmart really delivers on all fronts. At its heart, the C6180 has HPs latest generation six-ink printer that relies on separate cartrid...
90%
itreviews.com
Updated:
2013-11-13 16:55:16
fast All-in-One printer for business: All-in-one office machines are all the rage at the moment, as they hold out the promise (especially for small businesses) of combining many tasks at a high standard for remarkably low costs. HP is one of...
0%
gadgetspeak.com
Updated:
2013-11-13 16:55:16
Published in...
76%
goodgearguide.com.au
Updated:
2013-11-13 16:55:16
HPs PhotoSmart multifunction devices may have photo printing in mind, but the C6180 has one foot firmly placed in the office, too. Some of the more business-friendly features include the 33.6Kbps (kilobits per second) fax modem, full networking facili...
Good Dedicated photo tray, High quality prints, Fast print speeds...
Bad Can be noisy The Final Word Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs; the C6180 is a decent option.
Bottom line Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs; the C6180 is a decent option.
70%
pcadvisor.co.uk
Updated:
2013-11-13 16:55:16
HPs PhotoSmart multifunction devices may have photo printing in mind, but the £199 C6180 has one foot firmly placed in the office, too. Some of the more business-friendly features include the 33.6Kbps (kilobits per second) fax modem and full network...
Bottom line Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs, the C6180 is a decent option. Robin Morris Lowest online price...
80%
v3.co.uk
Updated:
2013-11-13 16:55:17
We put HPs "worlds fastest" claims to the test...
80%
Howstuffworks.com
Updated:
2013-11-13 16:55:17
Hewlett-Packards Photosmart C6180 inkjet multifunction device lives up to its name by creating high-quality photo prints. The units other functions are solid, too, but the print function outshines the others. The printer with the Photosmart C6180 wor...
Good Great photo printing capabilities, built-in networking, fast prints for inkjet, scanner works very well...
Bad Software package is bloated, not a workhorse unit, ink seems to smudge easily...
Bottom line Hewlett-Packards Photosmart C6180 inkjet multifunction device lives up to its name by creating high-quality photo prints. The units other functions are solid, too, but the print function outshines the others. The printer with the Photosmart C6180 wo...
80%