location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Ladycase brown 14.1" Ladies case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Ladycase brown
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L108
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Prestige Ladycase brown 14.1" Ladies case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ladies case 14.1" Brown
  • - Nylon
  • - 3.31 lbs (1.5 kg)
Long product name Fujitsu Prestige Ladycase brown 14.1" Ladies case :
The short editorial description of Fujitsu Prestige Ladycase brown 14.1" Ladies case

Prestige Ladycase brown
More>>>
Fujitsu Prestige Ladycase brown 14.1" Ladies case:
The official marketing text of Fujitsu Prestige Ladycase brown 14.1" Ladies case as supplied by the manufacturer

Large cushioned notebook compartment and a cable pouch inside. Front and back panel with a slip pocket.

Short summary description Fujitsu Prestige Ladycase brown 14.1" Ladies case:
This short summary of the Fujitsu Prestige Ladycase brown 14.1" Ladies case data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Ladycase brown, Ladies case, 14.1", 3.31 lbs (1.5 kg)

Long summary description Fujitsu Prestige Ladycase brown 14.1" Ladies case:
This is an auto-generated long summary of Fujitsu Prestige Ladycase brown 14.1" Ladies case based on the first three specs of the first five spec groups.

Fujitsu Prestige Ladycase brown. Case type: Ladies case, Maximum screen size: 14.1". Weight: 3.31 lbs (1.5 kg)

Features
Maximum screen size *
14.1"
Case type *
Ladies case
Material *
Nylon
Product main color *
Brown
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Other features
Dimensions (WxDxH)
16.1 x 14 x 4.13" (410 x 355 x 105 mm)