location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-inch iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA878B/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 2.4 GHz
  • - 24"
  • - 1 GB DDR2-SDRAM
  • - 320 GB
  • - AMD Radeon HD 2600 Pro
  • - Mac OS X 10.4 Tiger
Long product name Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger :
The short editorial description of Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger

iMac, Intel Core 2 Duo (2.4GHz, 4MB L2, 800MHz), 1GB DDR2 SDRAM, 320GB SATA 7200 rpm, 24" TFT LCD 1920x1200p, 8x SuperDrive, ATI Radeon HD 2600 Pro 256MB, Mac OS X 10.4.10 Tiger
More>>>
Short summary description Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger:
This short summary of the Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 24-inch, 24", Intel® Core™2 Duo, 1 GB, DDR2-SDRAM, 320 GB, Mac OS X 10.4 Tiger

Long summary description Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger:
This is an auto-generated long summary of Apple iMac 24-inch Intel® Core™2 Duo 24" 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger based on the first three specs of the first five spec groups.

Apple iMac 24-inch. Display diagonal: 24". Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 2600 Pro. Built-in camera. Operating system installed: Mac OS X 10.4 Tiger

Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 02:46:53
Uk has collected 17 expert reviews for Apple iMac 24-inch Intel® Core™2 Duo 61 cm (24") 1 GB DDR2-SDRAM 320 GB AMD Radeon HD 2600 Pro Mac OS X 10.4 Tiger and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-06-12 02:46:53
The iMac has had a firm place in Apple’s product line ever since its introduction in 1998. This is hardly surprising considering that many credit it with practically saving the company and helping it re-emerge on the stage. Each of the iMac’s...
0%
macworld.co.uk
Updated:
2014-06-12 02:46:53
Let’s face it – the iMac, Apple’s flagship consumer desktop model, was long overdue a facelift. The iMac G5 arrived in August 2004, and 2006’s Intel iMacs looked identical to that model. Now though, the iMac has been given a comple...
Good Compact all-in-one design, new slimmer keyboard, lower prices across the board, FireWire 800 port, larger screen (especially impressive on 24-inch model)...
Bad Glossy screen frustrates some users, viewing angle not so good on 20-inch model...
Bottom line With large displays, room for a lot of internal storage and RAM, and a striking new design, the latest iMacs are a nice step forward – and good value to boot. Performance gains are minimal over the last iMacs, but as computers that straddle the line...
100%
pcauthority.com.au
Updated:
2014-06-12 02:46:53
A stunning design backed up by great performance and good value for money.
83%
techradar.com
Updated:
2014-06-12 02:46:53
Choosing a video-editing platform from Apples current desktop range is a conundrum. The Mac Pro towers do provide best of class performance but for everyday video editing its a case of overkill. Xeon processors and ECC memory are a needless extrava...
Good Great design, Ease of use...
Bad Lacks space for video editing work...
Bottom line Choosing a video-editing platform from Apples current desktop range is a conundrum. The Mac Pro towers do provide best of class performance but for everyday video editing its a case of overkill. Xeon processors and ECC memory are a needless extrava...
80%
goodgearguide.com.au
Updated:
2014-06-12 02:46:53
The 24in iMac is the big boy of Apples all-in-one desktop line. Despite a new design and upgraded specs, it constitutes a modest update. But this striking system will surely make you look twice. We tested the retail-store configuration of the 24in iMa...
Good Sleek, all-in-one design, improved screen quality...
Bad All-in-one design limits expansion The Final Word As appealing as the new iMac is, with the Leopard operating system coming this month, Id recommend holding off. If you do, youll get the new OS preinstalled.
Bottom line As appealing as the new iMac is, with the Leopard operating system coming this month, Id recommend holding off. If you do, youll get the new OS preinstalled.
75%
expertreviews.co.uk
Updated:
2014-06-12 02:46:53
Its exactly nine years since the first iMac made its way onto dealers shelves, heralding a new era of the Mac and a period of almost unblemished success for Apple. Nearly a decade on and only the name remains the same. More than any previous model, t...
80%
stuff.tv
Updated:
2014-06-12 02:46:53
Video review: It may not be revolutionary, but the new iMac has breathed new life into the best line of all-in-one computers on earth...
Good Stunning design. Packed with power...
Bad Limited upgradability. No TV tuner...
Bottom line It may not be revolutionary, but the new iMac has breathed new life into the best line of all-in-one computers on earth...
100%
pcadvisor.co.uk
Updated:
2014-06-12 02:46:53
The 24in iMac - which starts at £799 - is Apples first refresh to its all-in-one desktop line. Despite tweaks to the design and specifications, this is a modest, nonradical Apple iMac update. Even so, the striking system will make you look twice. W...
Bottom line Svelte and appealing though the new iMac is, with the Leopard OS slated to ship in October, we recommend against purchasing a new iMac right away. At some point Apple presumably will announce what, if any, plan it will offer to buyers of the first wav...
80%
Businessweek.com
Updated:
2014-06-12 02:46:53
The Good: Giant screen, easy-to-use software; plentiful ports for peripherals The Bad: Pricey; no media card reader; no ability to upgrade optical drive to high-definition DVD The Bottom Line: The updated iMac remains the champ for those looking for...
Good Giant screen, easy-to-use software; plentiful ports for peripherals...
Bad Pricey; no media card reader; no ability to upgrade optical drive to high-definition DVD...
Bottom line The updated iMac remains the champ for those looking for a multimedia PC...
90%
pcworld.com_techhive.com
Updated:
2014-06-12 02:46:53
Supersleek all-in-one system offers great image quality.
Good Sleek, allinone design, Improved screen quality...
Bad Allinone design limits expansion...
Bottom line Supersleek all-in-one system offers great image quality.
73%
v3.co.uk
Updated:
2014-06-12 02:46:53
The new iMac is both elegant and powerful...
80%
appleinsider.com
Updated:
2014-06-12 02:46:53
The crown jewel in Apples attention to detail since the return of its chief executive Steve Jobs has been the initial unpacking and setup of its devices. Few, if any, of its customers would disagree that the firm is determined to please first-time use...
0%
macworld.com
Updated:
2014-06-12 02:46:53
In Brief Complete Summary of Each Product Below 20-inch iMac Core 2 Duo/2GHz Price as rated: $1,199 Best Current Price: $1194.00 (via ProductFinder) 20-inch iMac Core 2 Duo/2.4GHz Price as rated: $1,499 Best Current Price: $1494.00 (via ProductFinder...
Good Compact, all-in-one design; big, beautiful screen; new keyboard; built-in wireless capabilities.
Bad Glossy screen may frustrate some users.
Bottom line With large displays, room for a lot of internal storage and RAM, and a striking new design, the latest iMacs are a nice step forward—and a good value to boot. Performance gains are minimal over the last iMacs, but as computers that straddle the...
0%