location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12HK000FMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153609178 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:06:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13700 (30MB Cache)
  • - 32GB (4400MHz) DDR5-SDRAM (2 x 16) & 512GB SSD
Guarantee: 3-year, Onsite + 1Y Premier Support from 3Y Onsite WHB (CPN)
Long product name Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black :
The short editorial description of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

Intel Core i7-13700 (30MB Cache), 32GB DDR5-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:
The official marketing text of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer

Productivity booster
- High-performance enterprise-level desktop tower PC
- Intel vPro® Enterprise with 13th Gen Intel® Core™ processors
- Extensive ports and slots, supports up to 4 independent displays
- Scads of memory, high-speed storage
- Robustly secure & reliable, certified energy-efficient

Short summary description Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90t, Intel® Core™ i7, i7-13700, 32 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90t Intel® Core™ i7 i7-13700 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90t. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Premium performance
Premium performance

Designed for maximum productivity in any industry, the Lenovo ThinkCentre M90t Gen 4 (Intel) desktop tower PC features up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. Complementing the AI-accelerated hardcore processing performance are four memory slots, seating copious amounts of bandwidth-boosting RAM. Take on complex data tasks and graphics projects with confidence, while knowing the expanded ports and ability to connect to up to four displays allow you the freedom of easy multitasking.

Secure protection
Secure protection

Between Lenovo ThinkShield and the Intel vPro® Enterprise platform, you’ll benefit from next-gen data and business protection. The discrete Trusted Platform Module (dTPM) 2.0 chip encrypts passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access. And with a Kensington Security Slot™, chassis e-lock, and more options to provide physical security, this powerful tower delivers end-to-end protection.

Expandable versatility
Expandable versatility

Multiple I/O ports and flexible expansion slots enable you to customize any workspace for the M90t Gen 4, including the support of up to four additional displays. The Smart Cable for easy USB-A and USB-C connection will support all your peripherals—even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, with 3D NAND technology for more reliable performance and improved power consumption. And superfast WiFi capability will keep you connected and working, even at home.

Environmental sustainability
Environmental sustainability

Lenovo is committed to achieving net-zero greenhouse gas emissions by 2050, with targets validated by the Science Based Targets initiative. To that end, the M90t Gen 4 meets the highest environmental standards, including multiple certifications and registrations. We also use recyclable, toxin-free components in every device. Plus, by 2026, 90% of our PC products’ packaging will be made from recycled materials.

Purposeful design
Purposeful design

The M90t Gen 4 desktop provides intentional efficiency features like Smart Power On, which allows users to turn on the desktop using a simple keyboard shortcut, and front-facing I/O ports for quick and easy connections. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black
Volume
17 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width *
6.69" (170 mm)
Depth *
11.7" (298 mm)
Height *
14.8" (376 mm)
Weight *
14.3 lbs (6.5 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Country Distributor
Switzerland 2 distributor(s)