location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M80q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12E90016MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153613984 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:04:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i7-13700T, 16C (8P + 8E)/24T, Max Turbo up to 4.9GHz, P-core 1.4/4.8GHz, E-core 1.0/3.6GHz, 30MB
  • - 2x 16GB SO-DIMM DDR5-5600
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Guarantee: 3-year, Onsite + 1Y Premier Support from 3Y Onsite WHB (CPN)
Long product name Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black :
The short editorial description of Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Intel Core i7-13700T, 16C (8P + 8E)/24T, Max Turbo up to 4.9GHz, P-core 1.4/4.8GHz, E-core 1.0/3.6GHz, 30MB, 2x 16GB SO-DIMM DDR5-5600, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics 770, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3 vPro, Windows 11 Pro
More>>>
Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
The official marketing text of Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black as supplied by the manufacturer

Boosts productivity, saves on space
Small 1L form factor with huge processing power Up to Intel vPro® with 13th Gen Intel® Core™ performance Built-in end-to-end security & self-healing BIOS Various storage, memory, & connectivity options Toolless chassis design, easy to upgrade & maintain Compact, durable, & versatile enough to fit anywhere Ideal fit with ThinkCentre Tiny-in-One monitor

Short summary description Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M80q, Intel® Core™ i7, i7-13700T, 32 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M80q Intel® Core™ i7 i7-13700T 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M80q. Processor family: Intel® Core™ i7, Processor model: i7-13700T. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.76 lbs (1.25 kg). Product color: Black

Flawless performance, seamless user experience
Flawless performance, seamless user experience

The Lenovo ThinkCentre M80q Gen 4 Tiny PC (Intel) is big on performance. With up to an Intel vPro® Enterprise with 13th Gen Intel® Core™ i9 processor, it delivers the power of a full-sized desktop. Able to support HDD and SSD storage, as well as up to four displays, this compact powerhouse also boasts reams of lightning quick memory, In short, this PC is designed to boost your productivity — whether you're in a healthcare, retail, or a front office environment, customer-facing or administrative role.

Boosts security & productivity
Boosts security & productivity

Thanks to ThinkShield, our comprehensive suite of end-to-end security solutions, this ThinkCentre allows you to innovate fearlessly. It has, for instance, a self-healing BIOS to restore previous system settings and a Kensington Security Slot™ to stop someone walking off with your PC. What's more, the Intel vPro® platform gives you the extra protection to boost productivity, better safeguard your data, and offer long-term stability.

A hassle-free experience awaits
A hassle-free experience awaits

Easy to deploy, upgrade, and manage, the ThinkCentre M80q Gen 4 Tiny (Intel) desktop is designed to save you time and effort. Swapping out storage and memory is a cinch thanks to its toolless chassis design. Its Modern Standby feature means that it can run task in the background while running on less power. And with its array of ports, including optional expansion slots that can be configured how you wish, this PC can seamlessly connect to legacy peripherals and industry-specific equipment.

Purposeful, versatile design
Purposeful, versatile design

The ThinkCentre M80q Gen 4 Tiny (Intel) PC can be customized to meet the unique needs of almost any workspace. Its sleek, compact 1L form can be mounted anywhere, including on a wall or under a desk. What’s more, it can be positioned horizontally or vertically – whichever best suits your environment. It can also be slid snugly into the back of a ThinkCentre Tiny-in-One (TIO) monitor, offering a clutter-free, space-saving desktop with cost-effective upgrade options.

Proven durability & reliability
Proven durability & reliability

While constantly improving quality, we also rigorously test our products for durability and reliability. As well as coping with extensive in-house testing for real-world challenges, the ThinkCentre M80q Gen 4 Tiny (Intel) desktop passes US Department of Defense's MIL-STD 810H standards. These tests encompass challenging variables, ranging from desert dust storms to the harsh Arctic wilderness, as well as temperature, pressure, humidity, vibration, and more.

Good for you & the planet
Good for you & the planet

The ThinkCentre M80q Gen 4 Tiny (Intel) PC has attained various global standards for energy-efficiency and health & safety, including EPEAT® Gold (where applicable*) and ENERGY STAR® 8.0 (on select models). it’s also been low-noise certified by TÜV Rheinland. And to help prolong the life of your PC, there’s the option of a ThinkCentre Tiny Dust Shield, which is easy to remove, wash, and replace.*Visit www.epeat.net for registration status by country.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700T
Processor cores
16
Processor threads
24
Processor boost frequency
4.9 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Performance-core base frequency
1.4 GHz
Efficient-core base frequency
1 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
35 W
Maximum turbo power
106 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Mini PC
Color name
Black
Volume
1 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel Q670
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
135 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width *
7.05" (179 mm)
Depth *
7.2" (182.9 mm)
Height *
1.44" (36.5 mm)
Weight *
2.76 lbs (1.25 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Country Distributor
Switzerland 2 distributor(s)