- - Business Laptop Clamshell Platinum
- - Intel Core Ultra 7 155H
- - 13.4" Full HD+ 1920 x 1200 pixels WVA LED backlight 16:10
- - 16 GB LPDDR5x-SDRAM
- - 512 GB SSD
- - Intel Arc Graphics
- - Wi-Fi 7 (802.11be) Bluetooth
- - Lithium-Ion (Li-Ion) 55 Wh 60 W
- - Windows 11 Pro 64-bit
DELL XPS 13 9340, Intel Core Ultra 7, 13.4", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL XPS 13 9340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 13.4", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product color: Platinum. Weight: 2.69 lbs (1.22 kg)