HP logo

HP ProBook x360 11 G5 Intel® N N100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Gray

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11987
Info modified on:
02 May 2024, 17:00:43
Short summary description HP ProBook x360 11 G5 Intel® N N100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Gray:

HP ProBook x360 11 G5, Intel® N, 11.6", 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS

Long summary description HP ProBook x360 11 G5 Intel® N N100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Gray:

HP ProBook x360 11 G5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Gray

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.