Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTDW2050A)
Viking AR05FTDW2050A, 0.125 W, 100 V, 1%, 205 Ω, 50 ppm /℃, 0.0492" (1.25 mm)
Viking AR05FTDW2050A. Power: 0.125 W, Voltage: 100 V, Tolerance: 1%. Width: 0.0492" (1.25 mm), Depth: 0.0787" (2 mm), Height: 0.0217" (0.55 mm). Package width: 7.01" (178 mm), Package depth: 7.01" (178 mm), Package height: 0.453" (11.5 mm). Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)