Barazza 1FVAPN oven 65 L 2700 W A Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1791
Info modified on:
09 May 2024, 10:55:43
Bullet Points Barazza 1FVAPN oven 65 L 2700 W A Black:
  • - Zefiro sanification system
  • - 11 manual functions
  • - 16 automatic cooking programs
  • - 30 customisable cooking programs
  • - Veggy mode
  • - maximum temperature: 250 °C
  • - capacity: 65 litres
  • - interactive and multilingual Touch Screen
  • - features: handle in Soft-Touch finish, Easy Clean oven interior, extractable and removable door with triple heat- reflecting glass, dark grey glass, Soft- Close hinges, tangential cooling fan, drop-down grill, 2 internal lights, side racks
  • - equipment: 1 deep Easy Clean enamelled steel tray, 1 Easy Clean enamelled steel tray, 1 steel rack, 2 pairs of telescopic oven rails
  • - safety devices: safety switch-off, child-safety function
  • - maximum absorbed power: 2.7 kW
Long product name Barazza 1FVAPN oven 65 L 2700 W A Black:

65L, 250 °C, 2.7 kW, Easy Clean, 596x545x596, 60 cm Velvet Advance Glass built-in oven

Short summary description Barazza 1FVAPN oven 65 L 2700 W A Black:

Barazza 1FVAPN, Medium, Electric, 65 L, 2700 W, 65 L, 2700 W

Long summary description Barazza 1FVAPN oven 65 L 2700 W A Black:

Barazza 1FVAPN. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Energy efficiency class: A. Lamps quantity: 2 lamp(s). Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 22.8" (58 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.