location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beliani 279475-330092 nightstand/bedside table Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beliani Check ‘Beliani’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
279475-330092
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
279475-330092
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beliani: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:58:18
The date of the most recent change of the data-sheet in Icecat's system
Beliani 279475-330092 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beliani 279475-330092 nightstand/bedside table Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stable and Durable Construction
  • - Exceptionally Easy Care
  • - Modern Design
  • - Leg Caps for Surface Protection
  • - Additional Storage Space
  • - Ideal for Home and Office Workspace
  • - 1 x Bedside Table
Guarantee: 2 Years
Long product name Beliani 279475-330092 nightstand/bedside table Red :
The short editorial description of Beliani 279475-330092 nightstand/bedside table Red

Mesh Door Steel Bedside Table Dark Red Ossett
More>>>
Short summary description Beliani 279475-330092 nightstand/bedside table Red:
This short summary of the Beliani 279475-330092 nightstand/bedside table Red data-sheet is auto-generated and uses the product title and the first six key specs.

Beliani 279475-330092, Bedside table, Red, 66.1 lbs (30 kg), 17.7" (450 mm), 13.8" (350 mm), 20.1" (510 mm)

Long summary description Beliani 279475-330092 nightstand/bedside table Red:
This is an auto-generated long summary of Beliani 279475-330092 nightstand/bedside table Red based on the first three specs of the first five spec groups.

Beliani 279475-330092. Type: Bedside table, Product color: Red, Table top load capacity: 66.1 lbs (30 kg). Width: 17.7" (450 mm), Depth: 13.8" (350 mm), Height: 20.1" (510 mm)