Beliani 279426-294909 user manual
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Well-Suited for Variety of Home Decor
- - Multifunctional
- - Functional Storage Shelf Underneath a Table Top
- - Additional Storage Space
- - Practical Drawers with Stable Mechanism
- - 1 x Bedside Table
Guarantee:
2 Years
Long product name Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood
:
1 Drawer Bedside Table Grey Clio
The short editorial description of Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood
1 Drawer Bedside Table Grey Clio
More>>>
Short summary description Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood:
This short summary of the Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood data-sheet is auto-generated and uses the product title and the first six key specs.
Beliani 279426-294909, Bedside table, Silver, Gray, Wood, 1 drawer(s), 22 lbs (10 kg), 11 lbs (5 kg), 17.7" (450 mm)
Long summary description Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood:
This is an auto-generated long summary of Beliani 279426-294909 nightstand/bedside table 1 drawer(s) Silver, Gray, Wood based on the first three specs of the first five spec groups.
Beliani 279426-294909. Type: Bedside table, Product color: Silver, Gray, Wood, Number of drawers: 1 drawer(s). Width: 17.7" (450 mm), Depth: 15.7" (400 mm), Height: 20.1" (510 mm). Warranty period: 2 year(s)