Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Elegant and slim Slim 2-in-1 free-standing seat - with detachable additional overlay for children who are learning to use the toilet.
- - made with an antibacterial duroplast
- - additional overlay for children made of antibacterial duroplast
- - the additional children's overlay is made of polypropylene
- - Additional information:
- - free-fall*
- - has durable hinges with the ability to conveniently release with just one button
- - easy to clean
- - thanks to eccentric fastening adjustment it easily fits most toilet bowls, both compact and wall-mounted
- - button mount.top screw mounting makes fixing the seat and adjusting it done conveniently and hygienically
- - *children's overlay does not have a free-fall mechanism
- - Parameters:
- - color: white
- - material: plastic
- - dimensions [mm]: 410 - 460 x 380
- - .
Long product name FALA 75467 toilet seat Stainless steel
:
Toilet Seat 2In1 Slim Uf Soft Close
The short editorial description of FALA 75467 toilet seat Stainless steel
Toilet Seat 2In1 Slim Uf Soft Close
More>>>
Short summary description FALA 75467 toilet seat Stainless steel:
This short summary of the FALA 75467 toilet seat Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
FALA 75467, Stainless steel, 1 pc(s)
Long summary description FALA 75467 toilet seat Stainless steel:
This is an auto-generated long summary of FALA 75467 toilet seat Stainless steel based on the first three specs of the first five spec groups.
FALA 75467. Material: Stainless steel. Quantity per pack: 1 pc(s)