FALA 69332 soap dish

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144
Info modified on:
03 May 2024, 03:09:30
Bullet Points FALA 69332 soap dish:
  • - Tier collection Elegant white and horizontal grooves across the surface provide a stylish decorative accent.
  • - Name: Tier
  • - material series name: Tier
  • - material: plastic
  • - color: white
  • - .
Long product name FALA 69332 soap dish:

Soap Dish 'Tier'

Short summary description FALA 69332 soap dish:

FALA 69332, 1 pc(s), 5.24" (133 mm), 3.86" (98 mm), 1.46" (37 mm)

Long summary description FALA 69332 soap dish:

FALA 69332. Quantity per pack: 1 pc(s). Width: 5.24" (133 mm), Depth: 3.86" (98 mm), Height: 1.46" (37 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.