location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA4000-A Starter Kit 300GB 10K HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG718A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:35
The date of the most recent change of the data-sheet in Icecat's system
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: standard statement: EVA4000 Starter Kit and EVA4000 SAN Starter Kitincludes 1-year, 9x5 basic hardware support, with next business day response, and 1-year, 9x5 XCS phone-in support and updates. HP warrants only that the Software media will be free of physical defects for a period of ninety (90) days from delivery. Array Installation and Startup Service is not included, but is highly recommended. HP Care Packs are available to upgrade to 3 years or higher levels of support services.
Long product name HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array :
The short editorial description of HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array

HP StorageWorks 4000 Enterprise Virtual Array Starter Kit with 300GB 10K HDD
More>>>
HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array:
The official marketing text of HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array as supplied by the manufacturer

The HP StorageWorks 4000/6000/8000 Enterprise Virtual Arrays continue to offer customers in the mid-range to enterprise market place; leading high performance, high capacity and high availability "virtual" array storage solutions. Not only do these solutions reduce IT costs and complexity, they save time, space and costs as compared to traditionally architected storage, and they are supported by a powerfully simple suite of management software making it easy for users to achieve highest level of productivity. Designed for the data center where there is a critical need for improved storage utilization and scalability, the EVA’s meet application specific demands for consistent high transaction I/O for the customer, and provide easy capacity expansion, instantaneous replication, and simplified storage administration.

Short summary description HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array:
This short summary of the HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD

Long summary description HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array:
This is an auto-generated long summary of HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD disk array based on the first three specs of the first five spec groups.

HP StorageWorks EVA4000-A Starter Kit 300GB 10K HDD

Brand Image Article code product Stock Price from
HP 146 GB 15K FC HDD Add On Disk Drive disk array HP 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B IO-A Module disk array
(show image)
AD623B StorageWorks M5314B IO-A Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B E.M.U. Module disk array
(show image)
AD625B StorageWorks M5314B E.M.U. Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B IO-B Module disk array
(show image)
AD624B StorageWorks M5314B IO-B Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 400 GB FATA Disk Dual-Port 2 GB FC Hybrid Disk Drive Factory Integrated disk array
(show image)
382241-B22 400 GB FATA Disk Dual-Port 2 GB FC Hybrid Disk Drive Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)