STANDIVARIUS KickStand XL Tablet stand Aluminum, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1648
Info modified on:
05 Nov 2024, 13:02:31
Bullet Points STANDIVARIUS KickStand XL Tablet stand Aluminum, Silver:
  • - specialised ergonomic laptop stand, suits all versions of MS Surface Pro and other tablets with a kickstand
  • - complies with European and UK ergonomic regulations
  • - height adjustable to suit individual needs: 2 height settings, elevating dislay base to 450-470 mm
  • - small footprint when in use on a desk: 210 x 210 mm
  • - ideal for hybrid work or while travelling
  • - designed for specific needs: tall people
  • - thin when folded flat (360 x 210 x 4.8 mm)
  • - ultralight weighing only 380g
  • - portable in OEKOTEX certified recycled leather travel sleeve
  • - Lifetime warranty
  • - Zero waste packaging: 100% recycled & recyclable paper
Guarantee:
Lifetime warranty
Long product name STANDIVARIUS KickStand XL Tablet stand Aluminum, Silver:

standivarius KickStand XL - specialised ergonomic laptop / tablet stand for the MS Surface Pro - for tall people, silver

Short summary description STANDIVARIUS KickStand XL Tablet stand Aluminum, Silver:

STANDIVARIUS KickStand XL, Tablet stand, Aluminum, Silver, Aluminum, 16.9 - 18.1" (430 - 460 mm), 18.1" (46 cm), 14.2" (360 mm)

Long summary description STANDIVARIUS KickStand XL Tablet stand Aluminum, Silver:

STANDIVARIUS KickStand XL. Product type: Tablet stand, Product color: Aluminum, Silver, Material: Aluminum. Height adjustment range: 16.9 - 18.1" (430 - 460 mm), Maximum height: 18.1" (46 cm). Width: 14.2" (360 mm), Depth: 8.27" (210 mm), Height: 0.276" (7 mm). Package width: 15.4" (391 mm), Package depth: 8.98" (228 mm), Package height: 0.433" (11 mm). Packaging content: tablet stand, travel sleeve

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.