Lenovo logo

Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18566
Info modified on:
11 Nov 2024, 14:49:10
Bullet Points Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
  • - 2 x 3840 x 2160 @60Hz
  • - 1 x HDMI 2.1, 1 x DP 1.4
  • - 1 x USB-A, 2 x USB-C
  • - 1x Gigabit Ethernet
Guarantee:
3 Years
Long product name Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

USB-C Dual Display Travel Dock (w/ adapter)

Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

The Lenovo USB-C Dual Display Travel Dock is an essential companion for the modern remote professional. This compact dynamo supports dual 4K displays and powers your USB-C laptop with up to 100W PD (with an additional 135W USB-C adapter.) Crafted with 66% post-consumer recycled content in the chassis, it's designed to lighten your carbon footprint.

And don't forget the adjustable cable management, balancing efficiency and convenience flawlessly. It's a true productivity booster at home, work, or anywhere in between. DISCLAIMER: Lenovo USB-C & Thunderbolt Docks are compatible with notebooks supporting industry-standard USB-C Alt-Mode or Thunderbolt protocols via their USB Type C port.

Powerful Performance: Ultimate Productivity Companion

Achieve more with 7 expertly engineered ports: Two video ports for dual 4K displays that transform your workspace into a visual powerhouse. All while the super-fast USB and ethernet ports redefine connectivity. Power. Performance. Productivity. All in your pocket.

Universal Compatibility: Connect, Create, Collaborate

Our sleek, universal travel dock, engineered for seamless compatibility across all USB-C laptops. With the model that includes a power adapter, a 100W USB-C charger is included, providing 65W power delivery. If you need a power delivery boost, an optional 135W charger provides 100W to your laptop.

Modern Aesthetic: Sustainable, Innovative, Elegant

Reimagining your workspace, the Lenovo USB-C Dual Display Travel Dock merges style, productivity, and sustainability. Encased in a modern Eclipse Black design, it makes a distinctive, minimalist statement. With 66% Post-Consumer Recycled Content (PCC) in the chassis, it’s a step towards reducing the global reliance on virgin plastics.

Short summary description Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40B90100UK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 1000 Mbit/s, Black, Eclipse Black, 4K Ultra HD

Long summary description Lenovo 40B90100UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40B90100UK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, Color name: Eclipse Black, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C. Windows operating systems supported: Windows 10, Windows 11

The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.