location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A55 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A55 5G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A556ELVMGTO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095525297
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 21:48:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.6" 1080 x 2340 pixels Gorilla Glass
  • - 2 GHz
  • - 8 GB 256 GB MicroSD (TransFlash) 1 TB
  • - 5G Hybrid Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 50 MP 12 MP 5 MP
  • - 5000 mAh
  • - Android 14
More>>>
Short summary description Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac:
This short summary of the Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A55 5G , 6.6", 8 GB, 256 GB, 50 MP, Android 14, Lilac

Long summary description Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac:
This is an auto-generated long summary of Samsung Galaxy A55 5G 6.6" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Lilac based on the first three specs of the first five spec groups.

Samsung Galaxy A55 5G . Display diagonal: 6.6", Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Lilac. Weight: 7.51 oz (213 g)

Display
Display diagonal *
6.6"
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
AMOLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass Victus+
Display resolution *
1080 x 2340 pixels
Display number of colors
16 million colors
Maximum refresh rate
120 Hz
Display brightness
1000 cd/m²
Pixel density
389 ppi
Brand specific technologies
Always-on display
Processor
Processor cores
8
Processor boost frequency
2.75 GHz
Processor frequency *
2 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
256 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
1 TB
Camera
Rear camera sensor size
1/1.56"
Second rear camera sensor size
1/3.06"
Third rear camera sensor size
1/5"
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
5 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Rear camera pixel size
1 µm
Second rear camera pixel size
1.12 µm
Third rear camera pixel size
1.12 µm
Rear camera field of view (FOV) angle
84°
Second rear camera field of view (FOV) angle
123°
Third rear camera field of view (FOV) angle
78°
Digital zoom
10x
Front camera type *
Single camera
Front camera sensor size
1/2.74"
Front camera resolution (numeric) *
32 MP
Front camera aperture number
2.2
Front camera pixel size
0.8 µm
Front camera field of view (FOV) angle
81°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
240 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps
Rear camera type *
Triple camera
Auto focus
Yes
Camera High Dynamic Range (HDR) mode
Yes
Time lapse mode
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Macro photography
Yes
Network
SIM card capability *
Hybrid Dual SIM
Mobile network generation *
5G
Network
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 TDD
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.3
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 850, 900, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 850, 900, 1800, 2100, 2300, 2500, 2600, 3500, 3700 MHz
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
1024-QAM
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
2.0
Messaging
Short Message Service (SMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Lilac
Color name
Awesome Lilac
International Protection (IP) code
IP67
Housing material
Glass, Metal
Performance
Video call
Yes
Fast charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Audio system
Dolby Atmos
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Removable battery
No
Battery capacity *
5000 mAh
Browsing time (Wi-Fi)
24 h
Browsing time (4G)
25 h
Continuous video playback time
28 h
Wireless audio playback time
79 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
3.05" (77.4 mm)
Depth
0.323" (8.2 mm)
Height
6.34" (161.1 mm)
Weight *
7.51 oz (213 g)
Packaging content
Cables included
USB Type-C
SIM card ejector pin
Yes