location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX1000 midnight mouse RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX1000 midnight
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931272-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 3-year limited hardware warranty
Long product name Logitech MX1000 midnight mouse RF Wireless Laser :
The short editorial description of Logitech MX1000 midnight mouse RF Wireless Laser

Logitech® MX™1000 Laser Midnight Cordless Mouse
More>>>
Logitech MX1000 midnight mouse RF Wireless Laser:
The official marketing text of Logitech MX1000 midnight mouse RF Wireless Laser as supplied by the manufacturer

Features:
Application Switch
Cordless
Cruise Control™ buttons
Internet Forward/Back
Laser Technology
Mac
PC
PS/2
Rechargeable
Right-Handed Comfort Grip
Tilt Wheel Plus Zoom
USB

MX Laser Engine
If you thought smooth tracking optical sensors were an advancement over mechanical ball-based mice, let us introduce you to the mouse that takes precision and performance to a whole new level: the Logitech® MX™1000 Laser Cordless Mouse, the world's first laser mouse.

Now optical is obsolete. And your computing experience will never be the same.
Featuring the Logitech MX™ Laser Engine, the MX1000 delivers a new pinnacle of performance no optical mouse can match. With an incredible 20x more sensitivity to surface detail—or tracking power—than optical, laser can track reliably even on tricky polished or wood-grain surfaces. And the MX1000 offers even more advanced features that will make you more productive and more comfortable:

Rechargeable
Rapid-charging base station makes sure the mouse is always ready, and the lithium-ion battery never needs replacing.

Fast RF™ cordless
Cordless performance that equals USB corded connection

Superior grasp
Deep-sculpted thumb support for incredible comfort, and outside finger grips for enhanced control
Illuminated 4-level battery indicator
Precisely monitor battery strength
Powerful scrolling system
Wheel tilts for side-to-side scrolling, Cruise Control™ rocker for speed-scrolling up and down, and zoom with a click of the wheel

New thumb-button controls
Universal page forward and back, plus an application switch that quickly moves between open windows

Available in two colors: gunmetal silver and onyx black.

Short summary description Logitech MX1000 midnight mouse RF Wireless Laser:
This short summary of the Logitech MX1000 midnight mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX1000 midnight, Laser, RF Wireless, Black

Long summary description Logitech MX1000 midnight mouse RF Wireless Laser:
This is an auto-generated long summary of Logitech MX1000 midnight mouse RF Wireless Laser based on the first three specs of the first five spec groups.

Logitech MX1000 midnight. Movement detection technology: Laser, Device interface: RF Wireless. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Design
Product color *
Black
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
CD with SetPoint software
Other features
Special features
8 buttons Rechargeable Fast RF cordless Superior grasp MX Laser Engine Illuminated 4-level battery indicator Powerful scrolling system New thumb-button controls
Compatible operating systems
Windows 98, 2000, Me, XP Macintosh OS X+
Brand Image Article code product Stock Price from
Logitech V500 Cordless Notebook mouse RF Wireless Optical Logitech V500 Cordless Notebook mouse RF Wireless Optical
(show image)
931558-0914 V500 Cordless Notebook Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech NX60 Cordless Notebook Optical mouse RF Wireless 800 DPI Logitech NX60 Cordless Notebook Optical mouse RF Wireless 800 DPI
(show image)
931502-0600 NX60 Cordless Notebook Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Value wheel Oem mouse PS/2 Optical Logitech Value wheel Oem mouse PS/2 Optical
(show image)
953545-1000 S90 Value wheel mouse Oem 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)