location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB FireWire External Drive external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB FireWire External Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33012
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega REV 35GB FireWire External Drive external hard drive Silver :
The short editorial description of Iomega REV 35GB FireWire External Drive external hard drive Silver

REV™ 35GB FireWire™ Drive with Disk
More>>>
Iomega REV 35GB FireWire External Drive external hard drive Silver:
The official marketing text of Iomega REV 35GB FireWire External Drive external hard drive Silver as supplied by the manufacturer

Iomega REV is a removable hard disk system for Small Medium Business and Small Office Home Office users who require fast and reliable back ups. It also suits desktop and large file users looking for a cost-effective and versatile portable storage system.

The drives read and write to small, rugged, and portable cartridges that hold 35GB of data (or up to 90GB using the compression software included) and can be stored for up to 30 years.
Unlimited capacity - simply add more disks as your needs grow.
Iomega Automatic Backup Pro Software enables custom backups, encryption and password protection.

Fast & Efficient - Back up and restore eight times faster than tape; Drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Short summary description Iomega REV 35GB FireWire External Drive external hard drive Silver:
This short summary of the Iomega REV 35GB FireWire External Drive external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB FireWire External Drive, 35 GB, Silver

Long summary description Iomega REV 35GB FireWire External Drive external hard drive Silver:
This is an auto-generated long summary of Iomega REV 35GB FireWire External Drive external hard drive Silver based on the first three specs of the first five spec groups.

Iomega REV 35GB FireWire External Drive. HDD capacity: 35 GB. Product color: Silver

Hard drive
HDD capacity *
35 GB
Type
HDD
Features
Product color *
Silver
Weight & dimensions
Width
4.17" (106 mm)
Depth
6.06" (154 mm)
Height
1.14" (29 mm)
Weight *
13.8 oz (392 g)
Other features
Average latency
7.1 ms
Compressed capacity
90 GB
Internal
No
Mac compatibility
Yes
Minimum storage drive space
200 MB
Minimum RAM
128 MB
Package dimensions (WxDxH)
11.7 x 3.03 x 9.53" (297 x 77 x 242 mm)
Write seek time
13 ms
Drive device, transfer rate
25 MB/s
Dimensions (WxDxH)
4.17 x 6.06 x 1.14" (106 x 154 x 29 mm)
Brand Image Article code product Stock Price from
Iomega REV 35GB SBS Data Protection Solution external hard drive Iomega REV 35GB SBS Data Protection Solution external hard drive
(show image)
33665 REV 35GB SBS Data Protection Solution 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB Iomega Kit REV Drive35-90Gb ext USB2.0 + REV Disk external hard drive 35 GB
(show image)
33120+33008 Kit REV Drive35-90Gb ext USB2.0 + REV Disk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB Iomega REV ™ 35/90GB USB 2.0 external hard drive 35 GB
(show image)
33120 REV™ 35/90GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)