location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J9E6UT show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 00:20:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - See clearer, create better with ultra-accurate and vibrant colors thanks to factory color calibration on an IPS Black monitor with 98% Display P3 and HDR 400.[2]
  • - This powerful 100W Thunderbolt™ 4 display seamlessly delivers high-speed data and charges devices with unhindered performance—all on a clean desk.[3]
  • - Find all-day comfort—4-way adjustability plus Ergonomic Setup Guide[4] for the optimal monitor position and an ambient light sensor for auto-brightness adjust.
  • - Thoughtfully made with 90% recycled plastic content[5] and 90% recycled aluminum in the stand.
Guarantee: HP three-year limited warranty
Long product name HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu :
The short editorial description of HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu

Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu
More>>>
HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu:
The official marketing text of HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu as supplied by the manufacturer

Power to see ideas realized
See your bright ideas become brilliant. The HP 27” QHD Thunderbolt 4 Monitor pairs striking colors with seamless connectivity to help reimagine your creative process. Keep your vision in focus with crisp front-of-screen visuals and powerful multitasking capabilities.

Short summary description HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu:
This short summary of the HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu, 24.1" (613.4 mm), 8.87" (225.2 mm), 21.3" (540.5 mm), 24.1" (613.4 mm), 2.93" (74.5 mm), 13.9" (354 mm)

Long summary description HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu:
This is an auto-generated long summary of HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu based on the first three specs of the first five spec groups.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu. Width (with stand): 24.1" (613.4 mm), Depth (with stand): 8.87" (225.2 mm), Height (with stand): 21.3" (540.5 mm). Package width: 28.1" (715 mm), Package depth: 6.34" (161 mm), Package height: 17.9" (455 mm). Weight: 15.4 lbs (7 kg), Height: 13.9" (354 mm), Width: 24.1" (613.4 mm)

Your vision, exactly as you dream it
Your vision, exactly as you dream it

The clearer you see, the better you create. Trust what you see right out of the box with factory-calibrated color accuracy on a DreamColor-class display.[1] Jump into a wide array of vivid, lifelike hues and rich contrast thanks to IPS Black, HDR 400, 98% Display P3, and more.[2]

Productivity at its most beautiful
Productivity at its most beautiful

Get the power to take on any task, unhindered. This superfast Thunderbolt™ 4 display delivers high-resolution video, high-speed data, and up to 100W charging.[3] Ditch the extra cables, and enjoy the freedom and performance of this single-cable solution.

Made to fit you perfectly
Made to fit you perfectly

For all-day comfort, settle into your workflow by finding your screen’s perfect position with four-way adjustability and Ergonomic Setup Guide.[4] Help your eyes stay fresh, day or night, with the ambient light sensor that automatically adjusts the monitor’s brightness.

QHD Resolution

Dive into the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms all your content for a stunning viewing experience on this 27" monitor.

IPS Black Technology

View brilliant visuals from any angle with deeper colors, darker shadows, and brighter highlights with IPS Black. Enjoy a stunning 2,000:1 contrast ratio—twice that of a traditional IPS—and ultra-wide viewing angles. [2]

Superb Color Accuracy

For color-critical projects, trust this Pantone-validated™ display with superb color accuracy, achieved by strict factory color calibration that ensures over 300 colors achieve a Delta E < 2, making any color difference virtually indistinguishable.

HDR and Wide Color Gamut

Replicate reality on your screen with 98% Display P3, 100% sRGB and VESA DisplayHDR™ 400 for a wide range of vibrant colors and deeper hues that represent colors as they are in the real world. [2]

AMD FreeSync™ Premium & High Refresh Rate

Enjoy buttery-smooth scrolling and ultra-fluid, tear-free entertainment at peak performance with AMD FreeSync™ Premium* and a 120Hz refresh rate to keep you productive and engaged for work or play. [2,7]

HP User Color Recalibration

For professionals who demand exact, consistent, and top-quality color for their monitor, this feature allows users to recalibrate their displays to maintain professional-grade color accuracy throughout the life of the monitor. [8]

Thunderbolt™ 4 Technology

Multitask as a pro with a superfast Thunderbolt™ 4 monitor to deliver video and data at speeds up to 40Gpbs while charging devices up to 100W with a single cable for a seamless work setup. [3]

Smart KVM and PbP

Boost your productivity with Smart KVM switch that seamlessly detects and switches between two different computers, so you can multi-task with just one keyboard and mouse. Plus, see both devices side-by-side on screen with Picture-by-picture. [9]

More Ports. More Flexibility

More ports mean more capabilities. With Thunderbolt™ 4, USB-C® upstream, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, 1 USB-C® 3.2 Gen 2, and 5 USB-A 3.2 Gen 2 ports, you can daisy-chain multiple monitors and connect a mouse, keyboard, and more. [10]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Sleek and functional design

Sleek design, maximum view—4-sided micro-edge bezel, adjustable stand, and natural silver finish for aesthetic appeal.

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more—all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide. [11]

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy with a stable ethernet connection enabled by RJ-45. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [12]

Peace of Mind

Enjoy peace of mind with a 3-year limited warranty and HP Zero Bright Dot Guarantee. For all HP Series 7 Pro monitors, even if one subpixel fails, HP will replace the entire monitor, no questions asked. [13]

Weight & dimensions
Width (with stand)
24.1" (613.4 mm)
Depth (with stand)
8.87" (225.2 mm)
Height (with stand)
21.3" (540.5 mm)
Width (without stand)
24.1" (613.4 mm)
Depth (without stand)
2.93" (74.5 mm)
Height (without stand)
13.9" (354 mm)
Packaging data
Package width
28.1" (715 mm)
Packaging data
Package depth
6.34" (161 mm)
Package height
17.9" (455 mm)
Package weight
22.7 lbs (10.3 kg)
Other features
Weight
15.4 lbs (7 kg)
Height
13.9" (354 mm)
Width
24.1" (613.4 mm)
Depth
2.93" (74.5 mm)
Country Distributor
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu:
Disclaimer

[1] A DreamColor-class display is defined by 1) Factory calibrated color accuracy with Delta E < 2 for each measured color, 2) 10-bit color (either True 10-bit or 8bit +FRC) , and 3) a color gamut of 98% Display P3 or greater.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[3] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[4] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] Requires host PC with AMD Radeon graphics and FreeSync Premium support. See www.amd.com/freesync for complete details.
[8] Requires external colorimeter or spectrometer via USB-C® and HP Display Center. Host PC requires Windows 10 or higher or MacOS 12 or higher. HP Display Center for Windows is available on the Microsoft store. For Windows and MacOS, it's available on support.hp.com.
[9] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately
[10] Comes with AC power cord, DisplayPort™ 1.4 cable; HDMI 2.0 cable; USB Type-A to C cable; and Thunderbolt™ 4 cable.
[11] Host PC requires Windows 10 or higher. HP Display Center is available for download on the Microsoft store for Windows or support.hp.com for Windows and MacOS.
[12] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[13] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 2560 × 1440 at 120 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C (DisplayPort™ alt mode), Thunderbolt. The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.