Lenovo logo

Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48150
Info modified on:
11 Nov 2024, 15:02:52
Bullet Points Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black:
  • - Reliable 2.4 Ghz wireless connection with multiple pairing protocol
  • - Single nano wireless USB receiver for both keyboard and mouse
  • - Be eco-friendly with 65% post-consumer recycled plastic for both keyboard and mouse
  • - Low-profile 2.5-zone keyboard layout
  • - Adjustable tilt leg and spill resistant keyboard design
  • - One touch dedicated media controls
  • - AES-128 encryption for the Keyboard
  • - Full size ambidextrous mouse for left or right hand comfort
  • - Optical sensor and 1600 DPI resolution
  • - Up to 15 months battery life for keyboard(may vary based on usage)
  • - Up to 18 months battery life for mouse (may vary based on usage)
Guarantee:
3-year
Long product name Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black:

Essential Wireless Combo Keyboard & Mouse Gen2 Black Portugese

Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black:

This sleek and stylish keyboard and mouse increase productivity while providing wireless convenience. The slim 2.5 zone keyboard has a responsive key feeling and premium typing experience. The standard size mouse compliments the keyboard in design and functionality. Connect compatible Lenovo devices with just 1 nano receiver. 65% post-consumer recycled plastic for both keyboard and mouse. Includes 3-year limited hardware warranty, global product support.

Short summary description Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black:

Lenovo 4X31N50734, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 4X31N50734 keyboard Mouse included Universal RF Wireless QWERTY Portuguese Black:

Lenovo 4X31N50734. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.