location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Duplex FiberOptic SC>SC 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2F20277-06
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Belkin lifetime warranty.
Long product name Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange :
The short editorial description of Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange

Duplex FiberOptic CBL SC>SC 1.8m
More>>>
Short summary description Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange:
This short summary of the Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Cable Duplex FiberOptic SC>SC 1.8m, 70.9" (1.8 m)

Long summary description Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange:
This is an auto-generated long summary of Belkin Cable Duplex FiberOptic SC>SC 1.8m InfiniBand/fibre optic cable 70.9" (1.8 m) Orange based on the first three specs of the first five spec groups.

Belkin Cable Duplex FiberOptic SC>SC 1.8m. Cable length: 70.9" (1.8 m)

Brand Image Article code product Stock Price from
Belkin

Belkin Duplex FiberOptic Cable SC to SC connect 6.1m InfiniBand/fibre optic cable
(show image)
A2F20277-20 Duplex FiberOptic Cable SC to SC connect 6.1m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Duplex FiberOptic Cable SC to SC connect 2.7m InfiniBand/fibre optic cable 106.3" (2.7 m) Orange
(show image)
A2F20277-09 Duplex FiberOptic Cable SC to SC connect 2.7m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Duplex FiberOptic Cable SC to SC connect 4.5m InfiniBand/fibre optic cable
(show image)
A2F20277-15 Duplex FiberOptic Cable SC to SC connect 4.5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Duplex FiberOptic Cable SC to SC connect 3.6m InfiniBand/fibre optic cable 141.7" (3.6 m) Orange
(show image)
A2F20277-12 Duplex FiberOptic Cable SC to SC connect 3.6m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Duplex FiberOptic Cable SC to SC connect 7.6m InfiniBand/fibre optic cable
(show image)
A2F20277-25 Duplex FiberOptic Cable SC to SC connect 7.6m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable Duplex FiberOptic SC>SC 0.9m InfiniBand/fibre optic cable 35.4" (0.9 m)
(show image)
A2F20277-03 Cable Duplex FiberOptic SC>SC 0.9m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable Fiber Optic Data Transfer SC>SC 3m InfiniBand/fibre optic cable 118.1" (3 m)
(show image)
A2F20277-10 Cable Fiber Optic Data Transfer SC>SC 3m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)