location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3033/85
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3033/85 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389007378
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 15:00:09
The date of the most recent change of the data-sheet in Icecat's system
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 520 m³/h 135 m² 56 dB
  • - Number of speeds: 3
  • - Night mode Turbo mode
  • - Pre-filter
  • - 55 W
  • - Gray, White
More>>>
Short summary description Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White:
This short summary of the Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3033/85, 56 dB, 520 m³/h

Long summary description Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White:
This is an auto-generated long summary of Philips AC3033/85 air purifier 135 m² 56 dB 55 W Gray, White based on the first three specs of the first five spec groups.

Philips AC3033/85. Noise level: 56 dB, Air purify rate: 520 m³/h

Features
Air purify rate *
520 m³/h
Suitable for room area up to *
135 m²
Noise level *
56 dB
Number of speeds *
3
Smartphone remote support
Yes
Works with Amazon Alexa
Yes
Works with Google Home
Yes
Noise level (low speed)
15 dB
Noise level (high speed)
56 dB
PM2.5 sensor
Yes
Cord length
70.9" (1.8 m)
Night mode
Yes
Wi-Fi
Yes
Turbo mode
Yes
Design
Product color *
Gray, White
Design
Built-in display *
No
Filtering
Pre-filter
Yes
HEPA filter
Yes
Active Carbon (AC) filter
Yes
Filters out viruses
99.9%
Particle filtration
99.7 µm
Power
Power consumption (max) *
55 W
Power consumption (standby)
2 W
AC input voltage
230 V
Weight & dimensions
Width
11.4" (290 mm)
Depth
11.4" (290 mm)
Height
25.4" (645 mm)
Weight
15 lbs (6.8 kg)