Lenovo logo

Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home PC Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18560
Info modified on:
13 Nov 2024, 08:36:24
Short summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home PC Gray:

Lenovo LOQ Tower 17IRR9, Intel® Core™ i5, i5-14400F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo LOQ Tower 17IRR9 Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home PC Gray:

Lenovo LOQ Tower 17IRR9. Processor family: Intel® Core™ i5, Processor model: i5-14400F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: Tower. Product type: PC. Weight: 17.6 lbs (8 kg). Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.