Lenovo logo

Lenovo Wireless VoIP Headset Head-band Office/Call center Bluetooth Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82870
Info modified on:
11 Nov 2024, 15:02:57
Guarantee:
2 Years
Long product name Lenovo Wireless VoIP Headset Head-band Office/Call center Bluetooth Black:

Wireless, Bluetooth 5.3, Black

Lenovo Wireless VoIP Headset Head-band Office/Call center Bluetooth Black:

Comfort meets technology.
Step into a world of seamless connection and superior comfort with the Lenovo Wireless VoIP Headset. Perfectly engineered for the modern hybrid workspace, this headset is a Microsoft Teams Open Office certification with a USB-A Bluetooth® Audio Receiver. Experience the magic of multipoint Bluetooth® capabilities and enjoy an impressive 31 hours of talk time, plus 60 hours of playback between charges. But that’s not all - our intuitive design, complete with adjustable and replaceable memory foam ear cups, guarantees an unparalleled level of comfort, ensuring the ultimate work experience

Short summary description Lenovo Wireless VoIP Headset Head-band Office/Call center Bluetooth Black:

Lenovo Wireless VoIP Headset, Wireless, Office/Call center, 20 - 20000 Hz, 4.94 oz (140 g), Headset, Black

Long summary description Lenovo Wireless VoIP Headset Head-band Office/Call center Bluetooth Black:

Lenovo Wireless VoIP Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 4.94 oz (140 g). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.