DELL logo

DELL CFS25 monitor mount / stand 27" Desk Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24621
Info modified on:
12 Aug 2024, 14:23:10
Guarantee:
3 Years
Long product name DELL CFS25 monitor mount / stand 27" Desk Silver:

Compact Form Factor All-in-One Stand

DELL CFS25 monitor mount / stand 27" Desk Silver:

Secure your Dell Precision Compact Workstation and Dell monitor with an all-in-one stand with effortless setup and a cable management system for a clean workspace.

Short summary description DELL CFS25 monitor mount / stand 27" Desk Silver:

DELL CFS25, 12.8 lbs (5.8 kg), 19", 27", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description DELL CFS25 monitor mount / stand 27" Desk Silver:

DELL CFS25. Maximum weight capacity: 12.8 lbs (5.8 kg), Minimum screen size: 19", Maximum screen size: 27", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -5 - 21°. Product color: Silver

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL CFS25 monitor mount / stand 27" Desk Silver DELL-CFS25:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.