location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 540 mouse Office Ambidextrous USB Type-C Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51D20877
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892016335 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:27:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 540 mouse Office Ambidextrous USB Type-C Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact ambidextrous mouse
  • - Red optical sensor
  • - 2-way scrolling
  • - USB-C wired connection
Long product name Lenovo 540 mouse Office Ambidextrous USB Type-C Optical :
The short editorial description of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical

USB-C Wired Compact Mouse (Cloud Grey)
More>>>
Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
The official marketing text of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical as supplied by the manufacturer

Available in four stylish colours, the Lenovo 540 USB-C Wired Mouse is designed to complement your ultrabook, while taking some of the strain. Its wired USB-C plug-and-play connectivity frees up your limited USB-A ports for other devices. As well as a precise optical sensor and up to 2400 on-the-fly DPI adjustment, this pocket-friendly mouse will enhance your productivity anywhere, anytime

Short summary description Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
This short summary of the Lenovo 540 mouse Office Ambidextrous USB Type-C Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 540, Ambidextrous, Optical, USB Type-C, Gray

Long summary description Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
This is an auto-generated long summary of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical based on the first three specs of the first five spec groups.

Lenovo 540. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-C, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Laser color: Red, Product color: Gray

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-C
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
4
Buttons durability (million clicks)
3000000
Customizable movement resolution
Yes
Number of movement resolution modes
3
Certification
CB, cTUVus, TUV Mark, CE, FCC/IC, BSMI, VCCI, KCC
Design
Form factor *
Ambidextrous
Product color *
Gray
Surface coloration
Monochromatic
Laser color
Red
Ergonomics
Cable length
70.9" (1.8 m)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.28" (58 mm)
Height
1.38" (35 mm)
Weight
2.36 oz (67 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.55" (141 mm)
Package depth
3.39" (86 mm)
Package height
1.69" (43 mm)
Package weight
4.09 oz (116 g)
Package type
Box