location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Relay Card-MS interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Relay Card-MS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RELAY-MS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172038135 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:20:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eaton Relay Card-MS interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Output interface: Serial
  • - Multicolor
Guarantee: 2 year
Long product name Eaton Relay Card-MS interface cards/adapter Internal Serial :
The short editorial description of Eaton Relay Card-MS interface cards/adapter Internal Serial

Relay Management Card
More>>>
Short summary description Eaton Relay Card-MS interface cards/adapter Internal Serial:
This short summary of the Eaton Relay Card-MS interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Relay Card-MS, Serial, Multicolor, 0 - 40 °C, 5 - 95%, 2.6" (66 mm), 5.2" (132 mm)

Long summary description Eaton Relay Card-MS interface cards/adapter Internal Serial:
This is an auto-generated long summary of Eaton Relay Card-MS interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

Eaton Relay Card-MS. Output interface: Serial. Product color: Multicolor. Width: 2.6" (66 mm), Depth: 5.2" (132 mm), Height: 5.2" (132 mm). Connectivity technology: Wired, Compatibility: Eaton 5P, 5PX, 9SX, 9PX, 9E, 93PM, 93PS, 91PS, 93PS Marine

Country Distributor
Nederland 6 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 4 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)