location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9227/52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9227/52 show
Show alternative article codes used in the online market place
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 14:59:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Hot air fryer 0.8 L White
  • - Temperature-ready indicator
  • - 1425 W
More>>>
Short summary description Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White:
This short summary of the Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9227/52, Hot air fryer, 0.8 L, Rapid Air, Single, White, Stand-alone

Long summary description Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White:
This is an auto-generated long summary of Philips Viva Collection HD9227/52 fryer Single 0.8 L Stand-alone 1425 W Hot air fryer White based on the first three specs of the first five spec groups.

Philips Viva Collection HD9227/52. Product type: Hot air fryer, Capacity: 0.8 L, Low-fat frying technology: Rapid Air. Construction type: Single, Product color: White, Appliance placement: Stand-alone. Power: 1425 W. Width: 12.4" (315 mm), Depth: 11.3" (287 mm), Height: 15.1" (384 mm). Power consumption (typical): 1425 W

Performance
Capacity *
0.8 L
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Adjustable thermostat
Yes
Rapid Air technology
Yes
Low-fat frying
Yes
Preset cooking programs
Yes
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
White
Material
Polypropylene (PP)
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Design
Cord length
31.5" (0.8 m)
Cool wall housing
Yes
Indication
Temperature-ready indicator
Yes
Ready alarm
Yes
Power
Power *
1425 W
Auto power off
Yes
Weight & dimensions
Width
12.4" (315 mm)
Depth
11.3" (287 mm)
Height
15.1" (384 mm)
Weight
15.4 lbs (7 kg)
Other features
Power consumption (typical)
1425 W