location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI3331/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI3331/02 show
Show alternative article codes used in the online market place
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry & Steam iron SteamGlide soleplate 118.1" (3 m) Pink, White
  • - Variable steam Steam boost performance: 95 g/min
  • - Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 35 g/min Automatic anti-calc
  • - 0.3 L
  • - Anti-drip function Vertical steam function Spray function
  • - Non-twisting cord
  • - 2300 W
More>>>
Short summary description Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White:
This short summary of the Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips RI3331/02, Dry & Steam iron, SteamGlide soleplate, 118.1" (3 m), 95 g/min, Pink, White, 35 g/min

Long summary description Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White:
This is an auto-generated long summary of Philips RI3331/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Pink, White based on the first three specs of the first five spec groups.

Philips RI3331/02. Type: Dry & Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 118.1" (3 m). Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 12.9" (328 mm), Depth: 5.08" (129 mm), Height: 6.42" (163 mm)

Features
Type *
Dry & Steam iron
Soleplate type *
SteamGlide soleplate
Self-cleaning *
Yes
Product color *
Pink, White
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
35 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.3 L
Anti-drip function *
Yes
Variable steam *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Calc-clean function
Yes
Cord length *
118.1" (3 m)
Features
Steam boost performance *
95 g/min
Ergonomics
Cord storage
Yes
Non-twisting cord *
Yes
Indication
Water level indicator
Yes
Extra clear indicator
Yes
Power
Iron power *
2300 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
12.9" (328 mm)
Depth
5.08" (129 mm)
Height
6.42" (163 mm)
Weight
3.62 lbs (1.64 kg)