location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC7801/20R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC7801/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC7801/20R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103956501
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 12:36:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips GC7801/20R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Blue, White:
This short summary of the Philips GC7801/20R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC7801/20R1, 2400 W, 250 g/min, SteamGlide soleplate, 5.3 bar, 1.5 L, 120 g/min

Long summary description Philips GC7801/20R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Blue, White:
This is an auto-generated long summary of Philips GC7801/20R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Blue, White based on the first three specs of the first five spec groups.

Philips GC7801/20R1. Iron power: 2400 W, Steam boost performance: 250 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220-240 V. Cord length: 70.9" (1.8 m), Hose length: 63" (1.6 m). Width: 7.6" (193 mm), Depth: 14.7" (373 mm), Height: 8.78" (223 mm). Power: 2400 W

Features
Iron power *
2400 W
Maximum steam pressure *
5.3 bar
Water tank capacity *
1.5 L
Heating time
2 min
Steam boost performance *
250 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Variable steam
Yes
Soleplate type *
SteamGlide soleplate
Calc-clean function
Yes
Product color *
Blue, White
Safe for all fabrics
Yes
Auto power off
Yes
Locking
Yes
Power
AC input voltage
220-240 V
Ergonomics
Cord length
70.9" (1.8 m)
Cord storage
Yes
Ergonomics
Hose length
63" (1.6 m)
Hose storage
Yes
Indication
Indication light
Yes
Weight & dimensions
Width
7.6" (193 mm)
Depth
14.7" (373 mm)
Height
8.78" (223 mm)
Weight
6.5 lbs (2.95 kg)
Iron weight
2.65 lbs (1.2 kg)
Other features
Power
2400 W
Packaging content
Manual
Yes
Packaging data
Package width
9.06" (230 mm)
Package depth
15.5" (393 mm)
Package height
10.8" (275 mm)
Package weight
8.49 lbs (3.85 kg)