location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC524/20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC524/20 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 12:18:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upright garment steamer
  • - 1.6 L
  • - Heating time: 1 min
  • - Variable steam
  • - Removable water tank
  • - 1600 W
  • - Gold, White
More>>>
Short summary description Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White:
This short summary of the Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC524/20, Upright garment steamer, 1.6 L, 1 min, Gold, White, 32 g/min, 1600 W

Long summary description Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White:
This is an auto-generated long summary of Philips GC524/20 garment steamer Upright garment steamer 1.6 L 1600 W Gold, White based on the first three specs of the first five spec groups.

Philips GC524/20. Device type: Upright garment steamer, Water tank capacity: 1.6 L, Heating time: 1 min. Power: 1600 W, AC input voltage: 220 V

Features
Device type *
Upright garment steamer
Water tank capacity *
1.6 L
Heating time *
1 min
Variable steam
Yes
Vertical steam function
Yes
Number of settings
5
Product color *
Gold, White
Adjustable pole height
Yes
Continuous steam performance
32 g/min
Removable water tank
Yes
Features
Suitable for tap water
Yes
Safe for all fabrics
Yes
Power
Power *
1600 W
AC input voltage
220 V
Packaging content
Brush included
Yes
Protection gloves
Yes
Pleat maker included
Yes
Garment hanger included
Yes