location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3520U3R storage drive enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual 3.5in USB 3.0 Hot Swap Trayless SATA Hard Drive Enclosure w/ Fan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3520U3R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845410 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:59
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com SAT3520U3R storage drive enclosure Black 3.5" :
The short editorial description of StarTech.com SAT3520U3R storage drive enclosure Black 3.5"

StarTech.com Dual 3.5in USB 3.0 Hot Swap Trayless SATA Hard Drive Enclosure w/ Fan
More>>>
StarTech.com SAT3520U3R storage drive enclosure Black 3.5":
The official marketing text of StarTech.com SAT3520U3R storage drive enclosure Black 3.5" as supplied by the manufacturer

Connect Two Removable SATA Hard Drives through a Single USB 3.0 Connection

The SAT3520U3R USB 3.0 to Dual 3.5-inch SATA Trayless Hard Drive Enclosure makes adding fast external storage easy, by turning any two 3.5-inch internal SATA hard drives into an external hard drive. Large capacity drives (tested with up to 4TB per bay) can be used to greatly enhance your computer's storage/backup capabilities.

The hard drive enclosure features a trayless system that eliminates having to mount and fasten the hard drive into the enclosure or tray, for quick and easy installation or removal.

Using the SuperSpeed USB 3.0 interface, which is up to 10 times faster than the previous USB 2.0, makes backing up and transferring large files faster than ever, while still being usable on older USB 2.0 systems. With built-in RAID capabilities (0, 1, BIG, JBOD), the two drives can be combined for speed, redundancy, capacity, or even left as separate drives, based on situation needs.

The StarTech.com Advantage

- SuperSpeed USB 3.0 technology provides fast access for external storage, while still being backward compatible with USB 2.0
- Quickly and easily install or remove hard drives from the enclosure with the innovative trayless design
- Built-in support for RAID 0, 1, JBOD and Concatenation modes to suite most personal/business needs

Short summary description StarTech.com SAT3520U3R storage drive enclosure Black 3.5":
This short summary of the StarTech.com SAT3520U3R storage drive enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3520U3R, 3.5", Serial ATA, 5 Gbit/s, Hot-swap, Black

Long summary description StarTech.com SAT3520U3R storage drive enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com SAT3520U3R storage drive enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT3520U3R. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 3 TB. Data transfer rate: 5 Gbit/s. RAID levels: 0, 1, JBOD, Hot-swap. Product color: Black

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, JBOD
Hot-swap
Yes
Maximum storage capacity
3 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Interface
USB3.0
Design
Product color *
Black
LED indicators
Yes
Fan diameter
2.17" (5.5 cm)
Certification
CE, FCC
Performance
Data transfer rate
5 Gbit/s
Chipset
JMicron JMS551
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
2.99" (76 mm)
Depth
8.27" (210 mm)
Height
5.31" (135 mm)
Weight
30.3 oz (858 g)
Package width
5.47" (139 mm)
Package depth
10" (255 mm)
Package height
7.09" (180 mm)
Package weight
3.4 lbs (1.54 kg)
Other features
Compatible operating systems
Windows XP(32/64-bit)/Server 2003(32/64-bit)/ Vista(32/64-bit)/7(32/64-bit)/Server 2008 R2 Mac OS X Linux
Power requirements
100 - 240V, 12DC/3000mA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)