Lenovo logo

Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30601
Info modified on:
16 Sept 2024, 11:38:40
Bullet Points Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:
  • - No OS
  • - Intel Core i5-12450H (12MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (4800MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Guarantee:
1-year, Courier or Carry-in + 2Y Courier/Carry-in upgrade from 1Y Courier/Carry-in
Long product name Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Intel Core i5-12450H (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, No OS

Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Standout performance

For all-round performance, the ThinkCentre Neo 50a simply excels. Powered by 12th Gen Intel® Core™ processors, with discrete Intel® Arc™ graphics, this highly versatile all-in-one is ideal for everyone from office managers to business analysts and content creators. And with heaps of HDD or SDD storage and DDR5 memory, it handles heavy-duty tasks with ease.

Intelligence centered on you

With the optional smart AI-based 5MP + infrared camera, you get more than stunning picture quality. There’s human presence detection with a walkaway sleep mode to enhance energy efficiency and safeguard your privacy. This all-in-one PC also has an automatic ambient light sensor that auto-adjusts the screen's brightness, according to the surrounding light.

Catches the eye—& the ear

The vibrant 23.8" FHD display, with optional touchscreen, has an impressive 16:9 aspect ratio and wide-viewing angles. Its expansive 88.6% screen-to-body ratio and almost borderless panels adds a sleek yet professional touch, making the ThinkCentre Neo 50a stand out in any office. And with Harman® speakers, it also delivers superb audio.

Rethink team collaboration

With hybrid working the new norm, close collaboration is key. The ThinkCentre Neo 50a has the answer. As well as smart noise-cancelling technology, it has Lenovo Smart Appearance to blur backgrounds and add other conference-call effects. Plus, with AI Meeting Manager, you get a real-time translator, meeting-notes editor, Alexa voice interaction, and more.*


*Translator is supported in 14 languages. Voice Interaction (Alexa) is separate feature from AI meeting manager.

Keeps hackers at bay

The ThinkCentre Neo 50a has the firmware Trusted Platform Module (fTPM), as well as BIOS-level and USB port protection. It also has post-attack and aid-recovery features. And with the optional AI-powered camera, which retracts and closes when not needed, you can log in securely with just a smile and be alerted if shoulder-surfers are viewing your screen.

Ergonomically designed

With the Intelligent Cooling Engine (ICE 5.0), the system's thermal output can be optimized for high system performance and power consumption carefully regulated. The WiFi 6 option ensures uninterrupted connectivity even on busy networks. There’s a convenient phone holder and, with an optional adjustable stand, the tiltable screen can be lowered or raised.

Meaningful & sustainable

Energy Star® 8.0- and EPEAT® Silver-certified, this all-in-one delivers exceptional performance, uses low energy, and has high green standards throughout its life. Free from paint materials and volatile organic compounds, this PC contains post-consumer recycled content and comes in ocean-bound plastic packaging. All designed to minimize its carbon footprint.


Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 50a, 23.8", Full HD, Intel® Core™ i5, 16 GB, 512 GB, Black

Long summary description Lenovo ThinkCentre neo 50a Intel® Core™ i5 i5-12450H 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 50a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product color: Black

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.