location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1050A All-in-One Printer - J410g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 1050A All-in-One Printer - J410g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ198B#BGW#BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:15
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard one-year limited hardware and support options vary by product, country and local legal requirements.
Long product name HP Deskjet 1050A All-in-One Printer - J410g :
The short editorial description of HP Deskjet 1050A All-in-One Printer - J410g

HP Deskjet 1050A All-in-One Print/Scan/Copy - J410g
More>>>
HP Deskjet 1050A All-in-One Printer - J410g:
The official marketing text of HP Deskjet 1050A All-in-One Printer - J410g as supplied by the manufacturer

Print, scan and copy everyday documents with this reliable HP all-in-one. Compact and affordable, this stylish device is simple to set up and use and is designed to help you reduce your environmental impact too.

Short summary description HP Deskjet 1050A All-in-One Printer - J410g:
This short summary of the HP Deskjet 1050A All-in-One Printer - J410g data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1050A All-in-One Printer - J410g

Long summary description HP Deskjet 1050A All-in-One Printer - J410g:
This is an auto-generated long summary of HP Deskjet 1050A All-in-One Printer - J410g based on the first three specs of the first five spec groups.

HP Deskjet 1050A All-in-One Printer - J410g

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:27:52
Uk has collected 5 expert reviews for HP Deskjet 1050A All-in-One Printer - J410g and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2012-06-15 01:02:04
For less than a third of the cost of an average fill-up, HP will sell you a Deskjet 1050A. A complete all-in-one for £25 must mean some real corner cutting, mustn't it? Basic, maybe, but for general home print, scan and copy tasks this little machine coul...
Good Not black, Cartridge recycling program, Quick power-up...
Bad Mediocre speed, External power supply, Tri-colour cartridge can be wasteful...
Bottom line HP rates the Deskjet 1050A at 5.5ppm in black and 4.0ppm in colour, the same speeds as for the HP Deskjet 3050A. We saw slightly faster real-world times than from the 3000 series machine, with 5.7ppm on our 5-page black text print, rising to 6.5ppm for th...
80%
trustedreviews.com
Updated:
2015-06-25 06:46:35
We saw a really inexpensive printer when we looked at the HP Deskjet 1000 , an inkjet for £30. And here's another, the Deskjet 1050 all-in-one for £29.99. Can you really get a workable printer/scanner combo for this kind of money? As you might expect, th...
Bottom line As this machine uses the same print engine as the HP Deskjet 1000, it's not surprising that the speed test results are very similar. HP claims 5.5ppm for black print and 4ppm for colour, but these are in best quality, while the default, which we test, is...
90%