location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP0810/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP0810/00 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:55:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Espresso machine 1.8 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Built-in display
  • - Espresso making Cappuccino making
  • - Black
More>>>
Short summary description Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L:
This short summary of the Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP0810/00, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Black

Long summary description Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Philips EP0810/00 coffee maker Semi-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Philips EP0810/00. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Product color: Black

Performance
Coffee maker type *
Semi-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Coffee beans capacity
9.7 oz (275 g)
Milk tank
Yes
Adjustable coffee spout height range
3.35 - 5.71" (85 - 145 mm)
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans, Ground coffee
Calc-clean function
Yes
Filter compatibility
AquaClean
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Product color *
Black
Cord length
39.4" (1 m)
Weight & dimensions
Width
9.69" (246 mm)
Depth
17" (433 mm)
Height
14.6" (372 mm)
Weight
15.4 lbs (7 kg)
Packaging data
Quantity per pack
1 pc(s)