location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan INK TANK 3 COLORS T029401 ink cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
339058
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474339058
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 08:15:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pelikan INK TANK 3 COLORS T029401 ink cartridge :
The short editorial description of Pelikan INK TANK 3 COLORS T029401 ink cartridge

INK TANK 3 COLORS T029401 PELIKAN
More>>>
Short summary description Pelikan INK TANK 3 COLORS T029401 ink cartridge:
This short summary of the Pelikan INK TANK 3 COLORS T029401 ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan INK TANK 3 COLORS T029401, 0.236" (6 mm), 0.189" (4.8 mm), 0.354" (9 mm), 3.53 oz (100 g), 2880 pc(s), 144 pc(s)

Long summary description Pelikan INK TANK 3 COLORS T029401 ink cartridge:
This is an auto-generated long summary of Pelikan INK TANK 3 COLORS T029401 ink cartridge based on the first three specs of the first five spec groups.

Pelikan INK TANK 3 COLORS T029401. Width: 0.236" (6 mm), Depth: 0.189" (4.8 mm), Height: 0.354" (9 mm). Quantity per pallet: 2880 pc(s), Number of cartons per pallet: 144 pc(s), Quantity per master (outer) case: 20 pc(s). Unit: Box, Print cartridge volume (metric): 13ml, Contents: 3 x 13 ml

Brand Image Article code product Stock Price from
Pelikan

Pelikan E22 ink cartridge 1 pc(s) Black
(show image)
339065 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan T019401 ink cartridge Black
(show image)
337474 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan INK TANK 5 COLORS T027401 ink cartridge Cyan, Magenta, Yellow
(show image)
339072 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan INK TANK 3 COLORS T020401 ink cartridge
(show image)
337498 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan INK TANK BLACK T032140 ink cartridge
(show image)
339324 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan INK TANK BLACK T028401 ink cartridge
(show image)
339041 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan E16 ink cartridge 1 pc(s) Black
(show image)
337535 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan E14 ink cartridge 1 pc(s) Black
(show image)
337436 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan E15 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
337450 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)