location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8752/25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8752/25
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:15:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.5 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Built-in display
  • - Espresso making Cappuccino making
  • - 1850 W
  • - Black, Silver
More>>>
Short summary description Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L:
This short summary of the Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8752/25, Espresso machine, 1.5 L, Coffee beans, Built-in grinder, 1850 W, Black, Silver

Long summary description Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L:
This is an auto-generated long summary of Saeco HD8752/25 coffee maker Fully-auto Espresso machine 1.5 L based on the first three specs of the first five spec groups.

Saeco HD8752/25. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1850 W. Product color: Black, Silver

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
10.6 oz (300 g)
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Built-in milk frother
Yes
Adjustable coffee spout height
Yes
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans
Calc-clean function
Yes
Self-cleaning
Yes
Performance
Favorite program
Yes
Dishwasher-proof parts
Yes
Number of water boilers
1
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons, Rotary
Built-in display *
Yes
Product color *
Black, Silver
Removable brewing/infusion unit
Yes
Cord length
31.5" (0.8 m)
Power
Power *
1850 W
Weight & dimensions
Width
10.1" (256 mm)
Depth
17.3" (440 mm)
Height
13.4" (340 mm)
Weight
19.6 lbs (8.9 kg)