location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF426A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF426A show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.5 kVA 4500 W
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Long product name HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s) :
The short editorial description of HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s)

HP R5500 VA Uninterruptible Power System
More>>>
Short summary description HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s):
This short summary of the HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF426A, 5.5 kVA, 4500 W, 200 V, 240 V, 50/60 Hz, 200 V

Long summary description HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s):
This is an auto-generated long summary of HPE AF426A uninterruptible power supply (UPS) 5.5 kVA 4500 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

HPE AF426A. Output power capacity: 5.5 kVA, Output power: 4500 W, Input operation voltage (min): 200 V. AC outlet types: C13 coupler, C19 coupler, NEMA L6-30R, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product color: Black, Rack capacity: 3U. Width: 17.5" (445 mm), Depth: 26" (660 mm), Height: 5.12" (130 mm)