location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix G17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G713PV-HX159W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0C34-M00CL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387592960 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 18:02:55
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NR0C34-M00CL0 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 9 7845HX (76MB Cache, 3GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (1 x 16) & 1000GB SSD
Long product name ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray :
The short editorial description of ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray

AMD Ryzen 9 7845HX (76MB Cache, 3GHz), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, AMD Radeon 610M, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray:
The official marketing text of ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray as supplied by the manufacturer

RAISE YOUR GAME. CALL THE SHOTS.
Power up your Windows 11 Pro gaming with the ROG Strix G17, now featuring up to an AMD Ryzen™ 9 7945HX CPU and up to an NVIDIA® GeForce RTX™ 4070 Laptop GPU.

ESPORTS DOMINATION
The latest AMD Ryzen™ 9 7945HX CPU, paired with up to an NVIDIA® GeForce RTX™ 4070 Laptop GPU with a max TGP of 140W, as well as a MUX Switch with NVIDIA Advanced Optimus support the backbone of the 2023 Strix G17. Conductonaut Extreme liquid metal on the CPU keeps the Strix G17 boosting the processor higher, for longer. Up to 32GB of cutting-edge DDR5 memory keeps your CPU fed at all times, ensuring a responsive experience. PCIe 4.0 SSD support means that you’ll never need to wait for file transfers or game loading screens again.

RYZEN TO THE CHALLENGE
Leverage the power of Ryzen™ with the AMD Ryzen™ 9 7945HX CPU. This flagship processor has incredible single-threaded performance, critical for a smooth gaming experience. When you need to stream or record your gameplay, the 16 cores and 32 threads can also flex their multi-threaded muscle without breaking a sweat. No matter how you intend to play, the AMD Ryzen™ 9 7945HX is there to support you.

THE NEXT GENERATION
The next generation of memory technology has a 50% data rate than DDR4, with the Strix G17 sporting 4800MHz DDR5 RAM — speeds that put most DDR4 laptops to shame. More bandwidth and higher frequencies ensure that your CPU will never be waiting for data.

ELIMINATE LOADING TIMES
No one likes to wait for loading screens. With PCIe Gen4x4, you’ll get into the game faster than ever before. Whether you’re loading a new mission, installing the latest game to your library, or working with large projects and file transfers, PCIe Gen4 has more than enough bandwidth to keep your machine running snappy.

GAMING POWER OPTIMIZED
Top-tier components require power, especially when it comes to cutting-edge GPUs. Powered by NVIDIA DLSS 3, ultra-efficient Ada Lovelace arch, Max-Q Technologies, the NVIDIA® GeForce RTX™ 4070 Laptop GPU is fully unleashed with a max TGP of 140W on Strix G17. Higher power limits unlock even more performance from this cutting-edge silicon, ensuring you have the absolute best gaming experience. ​

With NVIDIA® Advanced Optimus, the laptop can automatically route frames from the discrete GPU directly to the display using a MUX switch, bypassing the integrated graphics. This pathing improves performance 5-10% compared to machines without a MUX Switch, making sure you get the absolute best gaming experience—all without needing touch a single button. This automatic switching also preserves your machine's battery life, as it can dynamically transition between the high-power discrete GPU and the lower power integrated GPU. No matter what you’re doing, your machine will switch to the most optimized mode without you having to lift a finger.​

*Performance increase may vary by game

GeForce RTX 40 Series Laptops
Beyond Fast for Gamers and Creators

AI-Powered Performance and Lifelike Graphics*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.

Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creative apps, NVIDIA Studio drivers for max stability, and a suite of exclusive tools to fast-track your creativity.

Optimized Power and Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

*Cyberpunk 2077 image captured on a desktop with new Ray Tracing: Overdrive Mode ON, shown for illustrative purposes only. Actual performance varies by system.

ROG INTELLIGENT COOLING
IMPROVES YOUR EXPERIENCE

Top-tier gaming components generate heat, which can impact performance and noise levels. The Strix G17 utilizes ROG Intelligent Cooling™ to keep thermals under control. Conductonaut Extreme liquid metal on the CPU begins the process, lowering temperatures by up to 15° Celsius compared to traditional thermal pastes. Four exhaust vents make sure that the laptop can rid itself of excess heat as efficiently as possible. Software profiles customize the experience, with Silent Mode keeping noise levels quiet in lighter tasks, and performance mode unlocking the power of your laptop by increasing both graphics power limits and fan speeds. The Strix G17 is surprisingly quiet in any scenario, at just 35db in Silent mode, 40db in Performance mode, and 51db in Turbo mode. No matter what you’re doing, you can choose the ideal balance between power and acoustics.

KEEP YOUR CPU COOL WITH LIQUID METAL
The 2023 Strix G17 features Thermal Grizzly’s cutting-edge Conductonaut Extreme liquid metal, which improves heat transfer from the CPU. Compared to traditional thermal pastes, this indium-gallium-based compound​ offers 17X higher conductivity, in addition to CPU temperature reductions of up to 15 degrees. Used exclusively by ROG, this material offers the highest thermal transfer available on a laptop.
*Temperature improvements compared to the previous gen thermal compound, as tested internally by ASUS. Thermal conductivity compared to industry standard.

UPGRADED ARC FLOW FANS™ MOVE MORE AIR WITH LESS NOISE
Updated Arc Flow Fans™ feature 84 curved blades specially shaped to maximize airflow with minimal noise. Variable thickness blades reduce turbulence as the fan accelerates air with centrifugal force, giving you a quieter overall experience.
*Airflow improvements compared to the 71-blade ROG fan design, as tested internally by ASUS.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

UNDER THE RADAR
The Eclipse Gray colorway keeps your laptop’s true potential under wraps, letting this gaming machine blend in with the crowd when you’re on the move.

COMPETITION HERTZ
As a purpose-built gaming machine, the Strix G17 sports up to QHD 240Hz and FHD 144Hz panel options along with NVIDIA® G-SYNC support. High refresh rate displays are critical for competitive gaming, smoothing out animations and keeping enemy movements easier to track. Even in the fastest paced games, the Strix G17 can help you stay locked on target. Select models have a 3ms response time and support Dolby Vision HDR for exceptional contrast and picture quality.

CRYSTAL CLEAR COMMUNICATION
Smart AMP speakers paired with Dolby Atmos enhance spatial immersion with more nuanced, layered sound effects that you can optimize with specially tuned preset modes for movies and games. Hi-Res audio ensures the highest fidelity sound when listening over headphones. AI Noise Cancelation technology filters both incoming and outgoing audio, ensuring your communications are crystal clear even when there is background noise in the mix. Never miss a callout again.

STRIKE WITH PRECISION
Overstroke technology offers sublime work and play on the Strix G17, reducing key actuation and improving responsiveness. Built with gamers in mind, it features spaced function keys for intuitive identification and dedicated hotkeys for quick access to essential commands. Large arrow keys allow for more accurate control in the heat of battle. An ample touchpad means easier tracking across all of your applications. Per-key RGB lighting lets you choose from millions of colors on every key for endless customization.

STAY IN CHARGE
When you need to take your game on the go, unplug and do more with a high capacity 90Wh battery. Relax far from outlets with up to 12 hours of video playback. The Strix G supports fast charging that can take your machine from 0 to 50% in just 30 minutes. Or charge on-the-go with USB Type-C, juicing up from the battery pack of your choice.

LAG-FREE GAMING
Game at gigabit speeds where compatible networks are available with Wi-Fi 6E (802.11ax). The latest generation of Wi-Fi boosts peak interface bandwidth, increases efficiency and reliability on crowded networks, and offers lower latency for less lag in-game. Even when competing with multiple other devices, enjoy a smooth connection without wires.

COMPREHENSIVE CONNECTIVITY
Power up your setup with a versatile selection of I/O ports. Easily create a multimonitor setup thanks to dual USB 3.2 Type-C™ ports that both support DisplayPort™ 1.4, with one also supporting USB Power Delivery. Two Type-A USB 3.2 Gen 1 ports are ready for your favorite gaming gear, and a 1G LAN port ensures a rock-solid network connection. Key ports are strategically positioned at the back to keep cables away from your mousing hand.

XBOX GAME PASS ULTIMATE
Discover your next favorite game

Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.

*Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and https://www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
**The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rights reserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 Lucasfilm Ltd. All rights reserved.

GEAR UP AND GAME
Upgrade your Strix G17 with a complete gaming bundle. Travel with confidence with the ROG backpack. Never miss your targets with the ROG Impact mouse. And our low profile 100W adapter lets you stay charged on the go for the ultimate portability and minimal weight.

*Bundled peripherals may vary according to regions. Please check with local vendors for exact offers.

Short summary description ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray:
This short summary of the ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G17 G713PV-HX159W, AMD Ryzen™ 9, 3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray:
This is an auto-generated long summary of ASUS ROG Strix G17 G713PV-HX159W AMD Ryzen™ 9 7845HX Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Gray based on the first three specs of the first five spec groups.

ASUS ROG Strix G17 G713PV-HX159W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7845HX, Processor frequency: 3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Black, Gray

Design
Color name
Eclipse Gray
Product type *
Laptop
Product color *
Black, Gray
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2023
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB color space
sRGB
Color gamut
62.5%
Maximum refresh rate
144 Hz
Contrast ratio (typical)
960:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
7845HX
Processor cores
12
Processor boost frequency
5.2 GHz
Processor frequency *
3 GHz
Processor cache
76 MB
Processor cache type
L2 & L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 610M
NVIDIA G-SYNC
Yes
Audio
Audio system
Smart Amp
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Power adapter barrel connector
6.0 mm
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Repairability index
8.6
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Dutch
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
4-zone RGB
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Operating system installed *
Windows 11 Home
Bundled software
Xbox Game Pass Ultimate_3 months (*Terms and exclusions apply. Offer only available in eligible markets for Xbox Game Pass Ultimate. Eligible markets are determined at activation. Game catalog varies by region, device, and time.)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
280 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
14 A
AC adapter output voltage
20 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
15.6" (395 mm)
Depth
11.1" (282 mm)
Height (front)
0.921" (2.34 cm)
Height (rear)
1.21" (3.08 cm)
Weight *
6.17 lbs (2.8 kg)