location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT2MSAT25 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in SATA to Mini SATA SSD Adapter Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2MSAT25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845694 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 09:47:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com SAT2MSAT25 interface cards/adapter :
The short editorial description of StarTech.com SAT2MSAT25 interface cards/adapter

StarTech.com 2.5in SATA to Mini SATA SSD Adapter Enclosure - Mini PCIe ssd Adapter - SATA to mSATA - Mini PCIe SATA
More>>>
StarTech.com SAT2MSAT25 interface cards/adapter:
The official marketing text of StarTech.com SAT2MSAT25 interface cards/adapter as supplied by the manufacturer

Convert an mSATA mini-SSD into a Standard 2.5in SATA SSD

The SAT2MSAT25 2.5in SATA to Mini SATA SSD Adapter Enclosure turns an mSATA (Mini SATA) mini-SSD into a standard 2.5in SATA SSD for use anywhere a 2.5in SATA drive can be used.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with compatible controller.

Featuring all of the standard mounting points that a normal 2.5in hard drive uses, the converter can be installed into External Hard Drive Enclosures, Hard Drive Docking Stations or into desktop or laptop computers. The enclosure also features a unique design that enables seamless data pass-through with no conversion bottlenecks, enabling the mSATA drive to work as fast as it's allowed by the host system/interface.

The StarTech.com Advantage

- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller
- Fits virtually any full-length mSATA Solid State Drive into an housing that is identical to a standard 2.5in SATA drive
- A completely pass-through design allows for the mSATA drive to operate at full capacity without any conversion bottleneck

Short summary description StarTech.com SAT2MSAT25 interface cards/adapter:
This short summary of the StarTech.com SAT2MSAT25 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT2MSAT25, Silver, 0 - 50 °C, -10 - 85 °C, 5 - 95%, 2.68" (68 mm), 3.86" (98 mm)

Long summary description StarTech.com SAT2MSAT25 interface cards/adapter:
This is an auto-generated long summary of StarTech.com SAT2MSAT25 interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com SAT2MSAT25. Product color: Silver. Width: 2.68" (68 mm), Depth: 3.86" (98 mm), Height: 0.386" (9.8 mm). Package width: 6.54" (166 mm), Package depth: 5.16" (131 mm), Package height: 1.26" (32 mm)

Design
Product color
Silver
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
2.68" (68 mm)
Depth
3.86" (98 mm)
Weight & dimensions
Height
0.386" (9.8 mm)
Weight
1.76 oz (50 g)
Packaging data
Package width
6.54" (166 mm)
Package depth
5.16" (131 mm)
Package height
1.26" (32 mm)
Package weight
4.13 oz (117 g)
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 07:56:50
Uk has collected 2 expert reviews for StarTech.com 2.5in SATA to Mini SATA SSD Adapter Enclosure and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techwarelabs.com
Updated:
2014-12-31 07:56:50
With technology constantly advancing, the standards created for those technologies also change quickly. In the case of computer storage, in the span of just a few years we have gone from IDE to SATA, SATA II, SATA III, and now new mSATA drives are beginni...
Good Clean design and well constructed, Easy to use, Works flawlessly...
Bad None...
0%
myce.com
Updated:
2016-01-16 06:04:54
Have you ever had a piece of computer equipment that was designed for a small form factor computer, such as an Ultrabook or laptop, and wished there was a way to install it and use it in your main PC? StarTech.com is a company that specialise in making th...
Bottom line The StarTech.com SAT2MSAT25 enclosure is a low cost, simple device, which is well made, and does exactly what it's supposed to do with no fuss. The enclosure also comes with a two year warranty.PriceYou should be able to find the StarTech.com SAT2MSAT25 i...
90%
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)