location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser N70A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B44660
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:18:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 1200 DPI Gray
  • - RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3
Long product name Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI :
The short editorial description of Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI

Wireless Laser Mouse N70A, Dark Grey
More>>>
Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI:
The official marketing text of Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI as supplied by the manufacturer

Wireless Laser Mouse N70A(Darkgray) is a three-button wireless laser mouse with a nano dongle. N70 mouse is designed to match U series note book , which match U’s color and slim feeling. Unique rotatable ID uses laser sensor and supports battery life for about 6 months. Lenovo Wireless Mouse N70 use 2.4G wireless technology for free control as while as laser sensor for precision tracking.

Short summary description Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI:
This short summary of the Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Wireless Laser N70A, Laser, RF Wireless, 1200 DPI, Gray

Long summary description Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI:
This is an auto-generated long summary of Lenovo Wireless Laser N70A mouse Office RF Wireless 1200 DPI based on the first three specs of the first five spec groups.

Lenovo Wireless Laser N70A. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons quantity: 3, Scroll type: Wheel. Product color: Gray

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1200 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Design
Product color *
Gray
Ergonomics
Wireless range
393.7" (10 m)
Weight & dimensions
Width
2.24" (57 mm)
Depth
3.62" (92 mm)
Height
1.22" (31 mm)
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Maximum operating temperature
40 °C