Ergotron logo

Ergotron Interactive Arm, LD monitor mount / stand 32" Wall Aluminum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77679
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
Five (5) years
Long product name Ergotron Interactive Arm, LD monitor mount / stand 32" Wall Aluminum:

Interactive Arm, LD

Short summary description Ergotron Interactive Arm, LD monitor mount / stand 32" Wall Aluminum:

Ergotron Interactive Arm, LD, 20.1 lbs (9.1 kg), 19", 32", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), Aluminum

Long summary description Ergotron Interactive Arm, LD monitor mount / stand 32" Wall Aluminum:

Ergotron Interactive Arm, LD. Maximum weight capacity: 20.1 lbs (9.1 kg), Minimum screen size: 19", Maximum screen size: 32", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 5 - -70°. Product color: Aluminum

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.