ASUS logo

ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5301
Info modified on:
26 Jun 2024, 01:55:19
Bullet Points ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray:
  • - Windows 11 Pro Education - ASUS recommends Windows 11 for Education
  • - Intel® Processor N100
  • - Marvelous 12.2” rugged laptop with 16:10 display for superb visual experiences
  • - MIL-STD 810H US military durability standard
  • - Modular design for easy maintenance
  • - Comprehensive connectivity
  • - Scratch-resistant Corning® Gorilla® Glass
  • - Optional touchscreen with stylus
  • - Sustainable across the product lifecycle
Long product name ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray:

Intel N N100 (6MB Cache), 8GB LPDDR5-SDRAM, 128GB Flash, 31 cm (12.2") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 11 Pro Education 64-bit

ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray:

Ruggedized excellence for limitless learning
ASUS BR1204C stands out as an excellent tool for limitless learning in K-12 education, boasting a durable fingerprint- resistant finish and robust modular design that incorporates replaceable internal components, thereby extending its product lifespan. Smartly crafted to withstand accidental drops, ASUS BR1204C undergoes rigorous testing, meeting US military-grade standards1 and exacting in-house ASUS assessments to ensure unwavering durability. In addition, to keep young students hygienic, the keyboard, touchpad and palm rest of ASUS BR1204C are all protected with ASUS Antimicrobial Guard technology2 — making it the perfect choice for modern education.

Short summary description ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray:

ASUS BR1204CGA-R80011XA-P, Intel® N, 12.2", 1920 x 1200 pixels, 8 GB, 128 GB, Windows 11 Pro Education

Long summary description ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray:

ASUS BR1204CGA-R80011XA-P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 12.2", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product color: Black, Gray. Weight: 3.02 lbs (1.37 kg)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer ASUS BR1204CGA-R80011XA-P Intel® N N100 Laptop 12.2" WUXGA 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Education Black, Gray 90NX07F1-M000B0:
1.The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810 testing is conducted on selected ASUS products only. Note that the MIL-STD-810 testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
2.The antibacterial treatment is tested by an independent third-party laboratory according to the ISO 22196 standard (measurement of antibacterial activity on plastics and other non-porous surfaces), using bacterial cultures that include Escherichia coli and Staphylococcus aureus, with an antibacterial activity (R) result of R > 2. R = 2 indicates a 99% reduction in bacterial activity compared to an untreated surface.
3.Corning® Gorilla® Glass and touchscreen SKU are optional for ASUS BR1204C.
4.ASUS BR1204C keyboard is spill-resistant, not waterproof. Water damage is possible if the product is submerged or exposed to large amounts of waters for long periods of time. ASUS standard limited warranty does not cover problems resulting from accidents such as water damage. To prevent water damage resulting from large spills or other accidents, ASUS recommends turning off the notebook, then tilting the laptop to drain away the excess water, wipe off and let it dry for at least 24 hours.
5.ASUS internal tests show that ASUS BR1204C can be safely cleaned and wiped using alcohol from a spray bottle. Individual sprays of up to 3 c.c. do not affect the performance of the antimicrobial treatment.
*The ASUS BR1204C laptop offers two C cover options: IMR and Golf ball pattern. Availability may vary depending on the region and country
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.