location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 480 Comfort Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
480 Comfort Bluetooth Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6M3AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498232959 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 09:48:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 480 Comfort Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - From web scrolling to spreadsheets, The HP 480 Comfort Bluetooth Mouse is designed for natural comfort and all-day productivity. A contoured shape, thumb rest, soft side grips, quiet clicks, and a thermoplastic polyurethane top coating help keep you focused on your tasks.
  • - Get comfortable with the HP 480 Comfort Bluetooth Mouse and its six programmable buttons[1]. Multi-surface traction and a 4D tilt wheel with vertical and horizontal scrolling deliver optimal performance from virtually any surface[2].
  • - From desktop to laptop and back, this Bluetooth® 5.3 mouse stays seamlessly connected to up to three devices. Engineered for Intel® Evo™, get up and running with almost any operating system[3] in no time and enjoy a stable, wired-like connection.
  • - The better choice for a brighter tomorrow, the HP 480 Comfort Bluetooth Mouse is made with at least 65% post-consumer recycled materials[4]. Plus, with FSC®-certified packaging, this mouse was designed thoughtfully.
Guarantee: HP standard one-year limited warranty
Long product name HP 480 Comfort Bluetooth Mouse :
The short editorial description of HP 480 Comfort Bluetooth Mouse

480 Comfort Bluetooth Mouse
More>>>
HP 480 Comfort Bluetooth Mouse:
The official marketing text of HP 480 Comfort Bluetooth Mouse as supplied by the manufacturer

A mouse built around you
The HP 480 Comfort Bluetooth Mouse is designed to naturally fit your lifestyle as you click and scroll throughout the day. Featuring programmable[1] buttons, a 4D tilt wheel with fast scroll, and connection to up to 3 devices, this mouse was built for you.

Short summary description HP 480 Comfort Bluetooth Mouse:
This short summary of the HP 480 Comfort Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 480 Comfort Bluetooth Mouse, Right-hand, Bluetooth, 4000 DPI, Black

Long summary description HP 480 Comfort Bluetooth Mouse:
This is an auto-generated long summary of HP 480 Comfort Bluetooth Mouse based on the first three specs of the first five spec groups.

HP 480 Comfort Bluetooth Mouse. Form factor: Right-hand. Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product color: Black

Zen in the palm of your hand
Zen in the palm of your hand

From web scrolling to spreadsheets, The HP 480 Comfort Bluetooth Mouse is designed for natural comfort and all-day productivity. A contoured shape, thumb rest, soft side grips, quiet clicks, and a thermoplastic polyurethane top coating help keep you focused on your tasks.

Performance never felt so personalized
Performance never felt so personalized

Get comfortable with the HP 480 Comfort Bluetooth Mouse and its six programmable buttons[1]. Multi-surface traction and a 4D tilt wheel with vertical and horizontal scrolling deliver optimal performance from virtually any surface[2].

Seamless, untethered connection
Seamless, untethered connection

From desktop to laptop and back, this Bluetooth® 5.3 mouse stays seamlessly connected to up to three devices. Engineered for Intel® Evo™, get up and running with almost any operating system[3] in no time and enjoy a stable, wired-like connection.

Up to 24 Months of Battery Life

A rechargeable battery provides up to 24 months of productivity from one charge. [5]

Fast Scroll Mode

Easily adjust the scroll speed to your preference. Effortlessly zip through webpages or lines of code using the fast scroll wheel.

4-Way Scroll

Work more efficiently in projects like a spreadsheet by scrolling up and down as well as side-to-side.

Swift Pair for Quick Connections

Pair to your device with a single click. When the pop-up asks if you’d like to pair, simply click "Yes" for a seamless Bluetooth® connection.

Safe to Sanitize

Easy to clean, this mouse was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [6]

Mouse
Number of scroll wheels
1
Purpose *
Home
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Form factor *
Right-hand
Product color *
Black
Ergonomics
Works on any surface
Yes
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
4.72" (120 mm)
Depth
2.72" (69.1 mm)
Height
1.66" (42.2 mm)
Weight
3.1 oz (88 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.35" (85 mm)
Package depth
1.97" (50 mm)
Package height
4.72" (120 mm)
Package weight
5.43 oz (154 g)
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 480 Comfort Bluetooth Mouse:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Glass surface may affect functionality.
[3] Supports Windows 10, Windows 11, macOS, ChromeOS.

[5] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
[6] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)

Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
Glass surface may affect functionality.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic. Recycling facilities not available everywhere.
Wireless range may vary base on user environmental and computer conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.