location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 680 Comfort Dual-Mode Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680 Comfort Dual-Mode Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L8AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 01:06:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 680 Comfort Dual-Mode Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Make any long day feel easier with this comfort-first keyboard. Its wave-like shape, adjustable typing angles with front and back tilt, and cushioned palm rest help you power through even the hardest days with features built to keep you at your best.
  • - Discover the customizable keyboard that makes quick work of any task. Find your angle in three positions — flat (3.2°), neutral incline (6.7°), and negative tilt (8.08°). Create custom shortcuts with 23 programmable keys[1]. Plus, quiet keycaps help improve focus.
  • - Be secure in knowing this dual-mode keyboard syncs multiple devices worry-free. Pair and switch between Bluetooth® or HP Unifying Dongle across devices. Engineered for Intel® Evo™ and multi-OS[2] compatible, you’re ready to connect to a smoother, more secure workflow.
  • - The better choice for a brighter tomorrow, the HP 680 Comfort Dual-Mode Keyboard is made with at least 55% post-consumer recycled materials[3]. Plus, with FSC®-certified packaging, this keyboard was thoughtfully designed.
Guarantee: HP standard one-year limited warranty
Long product name HP 680 Comfort Dual-Mode Keyboard :
The short editorial description of HP 680 Comfort Dual-Mode Keyboard

680 Comfort Dual-Mode Keyboard
More>>>
HP 680 Comfort Dual-Mode Keyboard:
The official marketing text of HP 680 Comfort Dual-Mode Keyboard as supplied by the manufacturer

A keyboard built around you
Need a keyboard that fits to your style? The HP 680 Comfort Dual-Mode Keyboard is just your type. With adjustable typing angles, programmable keys[1], and secure connectivity, this keyboard boasts all the comfort, customization, and compatibility you need.

Short summary description HP 680 Comfort Dual-Mode Keyboard:
This short summary of the HP 680 Comfort Dual-Mode Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 680 Comfort Dual-Mode Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, Black

Long summary description HP 680 Comfort Dual-Mode Keyboard:
This is an auto-generated long summary of HP 680 Comfort Dual-Mode Keyboard based on the first three specs of the first five spec groups.

HP 680 Comfort Dual-Mode Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Recommended usage: Home. Product color: Black

Work in your comfort zone
Work in your comfort zone

Make any long day feel easier with this comfort-first keyboard. Its wave-like shape, adjustable typing angles with front and back tilt, and cushioned palm rest help you power through even the hardest days with features built to keep you at your best.

Every function, fine-tuned
Every function, fine-tuned

Discover the customizable keyboard that makes quick work of any task. Find your angle in three positions — flat (3.2°), neutral incline (6.7°), and negative tilt (8.08°). Create custom shortcuts with 23 programmable keys[1]. Plus, quiet keycaps help improve focus.

Connect. Secure. Go
Connect. Secure. Go

Be secure in knowing this dual-mode keyboard syncs multiple devices worry-free. Pair and switch between Bluetooth® or HP Unifying Dongle across devices. Engineered for Intel® Evo™ and multi-OS[2] compatible, you’re ready to connect to a smoother, more secure workflow.

The Key to AI

With one key, access the power of Microsoft Copilot, an AI-powered assistant to help you simplify tasks, collaborate, and work smarter. [4]

HP Unifying Dongle

Easily connect to multiple devices. Pair with up to eight devices with either a USB-A nano-dongle or up to three devices via 2.4G Bluetooth®.

Safe to Sanitize

Easy to clean, this keyboard was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [5]

Up to 24 Months of Battery Life

A rechargeable battery and intelligent stand-by mode provide up to 24 months of productivity from one charge. [6]

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Design
Backlight *
No
Ergonomic design
Yes
Product color *
Black
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AA
Power
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 8.44 x 1.39" (442.3 x 214.4 x 35.2 mm)
Keyboard weight
29.8 oz (845 g)
Weight
29.8 oz (845 g)
Packaging data
Package width
18.5" (470 mm)
Package depth
9.84" (250 mm)
Package height
1.97" (50 mm)
Package weight
2.69 lbs (1.22 kg)
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
8.44" (214.4 mm)
Height
1.39" (35.2 mm)
Width
17.4" (442.3 mm)
Country Distributor
Nederland 3 distributor(s)
Belgium 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 680 Comfort Dual-Mode Keyboard:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Supports Windows 10, Windows 11, macOS, ChromeOS.

[4] Requires Windows 11 and an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures 
[5] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[6] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.

Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
Wireless range may very based on user environmental and computing conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
MacOS, Chrome devices are compatible with limited features.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
The dictation feature is provided by Windows and macOS and is currently available only in select languages and geographies.