location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24q-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63ECGAR2EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528712895 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 15:55:52
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") 2560 x 1440 W-LED IPS
  • - 14ms, 16:9, 300cd/m², 1300:1
  • - HDMI, DisplayPort
Long product name Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black :
The short editorial description of Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black

60.5cm (23.8") 2560 x 1440 W-LED IPS, 16:9, 300cd/m², 16.7M, 14ms, 178°/178°, 1300:1
More>>>
Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black:
The official marketing text of Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black as supplied by the manufacturer

See every detail on the 23.8-inch, 3-side NearEdgeless distraction-free display, enhanced by QHD that sports 1.77 times of pixels than FHD for incredible clarity.
Experience exceptionally clear views with In-Plane Switching, get distortion-free views from any side via the wide viewing angle (H/V 178°/ 178°).
Brilliant vivid images shine with 99% sRGB, smooth and fluid video flows with an 100Hz refresh rate, and contrasts become richer with 1300:1 CR.
Beat visual fatigue and protect your eyes with Natural Low Blue Light technology that won’t distort color.
HDMI 2.0 and DP 1.2 ports ensure seamless efficiency. 2 x 2W built-in speaker delivers exceptional audio clarity.
VESA mount it for convenience or let the Tiny-supported LTPS (Lift, Tilt, Pivot, Swivel) stand enhance your seating and viewing comfort.
Designed for a better user experience, work flows smooth and swift with joystick control and optimized cable management for a clean desk.
Power your eco-friendly actions with its recyclable paper/pulp cushion packaging and sustainable world leading TCO and eco design.

Short summary description Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black:
This short summary of the Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E24q-30, 23.8", 2560 x 1440 pixels, LED, 14 ms, Black

Long summary description Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black:
This is an auto-generated long summary of Lenovo ThinkVision E24q-30 computer monitor 23.8" 2560 x 1440 pixels LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E24q-30. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
2560 x 1440 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
14 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
6 ms
Pixel pitch
0.00811 x 0.00811" (0.206 x 0.206 mm)
Pixel density
123 ppi
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Color depth
8 bit
sRGB coverage (typical)
99%
Response time (extreme)
4 ms
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Color name
Raven black
Front bezel color
Black
Feet color
Black
Certification
EU Energy Label (E-class) TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Low Blue Light, TÜV Rheinland Flicker Free, TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
6.1" (15.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
16 W
Power consumption (max)
38.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Screws included
Yes
Quick start guide
Yes
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
21.2" (539.4 mm)
Depth (with stand)
7.03" (178.6 mm)
Height (with stand)
13.5" (342.2 mm)
Weight (with stand)
10.4 lbs (4.7 kg)
Width (without stand)
21.2" (539.4 mm)
Depth (without stand)
1.81" (46 mm)
Height (without stand)
12.7" (322 mm)
Weight (without stand)
7.05 lbs (3.2 kg)
Bezel width (side)
0.0709" (1.8 mm)
Bezel width (top)
0.0709" (1.8 mm)
Bezel width (bottom)
0.72" (1.83 cm)
Packaging data
Package width
24.4" (621 mm)
Package depth
4.96" (126 mm)
Package height
15.2" (385 mm)
Package weight
14.8 lbs (6.7 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
European Product Registry for Energy Labelling (EPREL) code
1677087
Technical details
Compliance certificates
RoHS