HP logo

HP LaserJet 9050n 600 x 600 DPI A3

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
572130
Info modified on:
13 Jul 2023, 00:58:57
Guarantee:
Service & support options: For further value added service (advanced maintenance service, installation and network configuration, postHP Care Pack), please contact your local HP representative.One-year, next business day onsiteWarranty standard statement: HP warrants HP hardware, accessories, and supplies against defects in materials and workmanship for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like-new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use. The warranty period begins on the date of the delivery or on the date of installation if installed by HP. If customer schedules or delays HP installation more than 30 days after delivery, warranty begins on the 31st day from delivery. Warranty does not apply to defects resulting from improper or inadequate maintenance or calibration, software, interfacing, parts or supplies not supplied by HP, unauthorized modification or misuse, operation outside of the published environmental specifications for the product, or improper site preparation or maintenance. To the extent allowed by local law, the above warranties are exclusive and no other warranty, whether written or oral, is expressed or implied and HP specifically disclaims the implied warranties or conditions of merchantability, satisfactory quality, and fitness for a particular purpose. HP will be liable for damage to tangible property per incident up to the greater of $300,000 or the actual amount paid for the product that is the subject of the claim, and for damages for bodily injury or death, to the extent that all such damages are determined by a court of competent jurisdiction to have been directly caused by a defective HP product. To the extent allowed by local law, the remedies in this warranty statement are the customer’s sole and exclusive remedies. Except as indicated above, in no event will HP or its suppliers be liable for loss of data or for direct, special, incidental, consequential (including lost profit or data), or other damage, whether based in contract, tort, or otherwise. For consumer transactions in Australia and New Zealand, the warranty terms contained in this statement, except to the extent lawfully permitted, do not exclude, restrict or modify and are in addition to the mandatory statutory rights applicable to the sale of this product to you.
Long product name HP LaserJet 9050n 600 x 600 DPI A3:

HP LaserJet 9050n Printer

HP LaserJet 9050n 600 x 600 DPI A3:

Advanced, high-capacity paper-handling, and finishing features[1] that streamline and enhance document production in large work groups or departments. Choose from stapler/stacker, 8-bin mailbox, and multifunction finisher for increased productivity.

• Minimize user intervention and maximize flexibility. With a 100-sheet multipurpose tray, two 500-sheet input trays, an optional 2,000-sheet input tray, and an extensive selection of output accessories, the HP LaserJet 9050 series printer meets your high-volume needs. For busy offices, the HP LaserJet 9050dnm printer offers an input capacity of 3,100 sheets, an output capacity of 2,500 sheets, and comes with a 3-year, next-business-day onsite HP Care Pack.6


Save money and time with increased productivity. Print batch documents in a centralized location, reducing costs and distribution time. Maximize your resources with proactive, remote printer management, HP Smart Printing,[2] and HP service and support.

• Manage your business more efficiently with integrated solutions. Optional HP and third-party software provide integrated solutions for businesses, including form, check, and barcode printing, to help your business run smoothly.


Print black-and-white documents fast and reliably at up to 50 ppm. Minimize user intervention with high-capacity input and output options, with HP’s unsurpassed printer network capabilities and HP Smart Printing[2]—all for exceptional performance.

• Get professional printing at up to 50 pages per minute (ppm) and a fast first page out. The quick, reliable printer delivers a first page out in less than 8 seconds for most office documents. Industry-leading professional print quality and HP Smart printing technology² let you print multiple originals with consistently great-looking results.

Short summary description HP LaserJet 9050n 600 x 600 DPI A3:

HP LaserJet 9050n, Laser, 600 x 600 DPI, A3, 50 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 9050n 600 x 600 DPI A3:

HP LaserJet 9050n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.