NETGEAR logo

NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122299
Info modified on:
21 Nov 2017, 03:41:13
Guarantee:
Limited lifetime
Long product name NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU:

FA312 10 100 Base-T PCI Wake-On-LAN

NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU:

N E T G E A R's FA312 Ethernet Network Card connects PCs to other networked computers, printers, zip drives, routers, network storage and the Internet. Plug it in and you'll achieve high-speed transfer of all kinds of data.

Convenient! Model FA312, with Wake-on-LAN, allows you to remotely access your PCs at any time to perform administrative tasks. Update your system and applications, start management asset programs, download files, track inventory–all this and more can be done outside of working hours, while network traffic is lighter.

Wake-On-Lan
Compatible with the Microsoft-led OnNow industry initiative for instantly available PCs. Supports the Advanced Configuration and Power Interface (ACPI) Remote Wake Up and Magic Packet, standard for Windows 98 and Windows 2000.

Rapid Transit
10/100 Mbps auto-sensing capability speeds up performance and eliminates the need for manual switching.

Guesswork-Free
Three LEDs on the front panel–100 Mbps, 10 Mbps and Activity–provide intuitive feedback on network status and performance.

Plug and Play, All the Way
Open your PC, plug in the card, start your PC and install the driver from the floppy diskette. Simple GUI-driven installation instructions make setup a cinch.

Uncomplicated
Single chip reliability combined with NETGEAR's renowned engineering ensure smooth-running usability.

Extra Convenient
No power cable is needed for installation to PCs with PCI revision 2.2.

Futureproof
You'll be prepared for the future, with both 3.3-volt and 5-volt PCI system capability– no upgrades required.

Short summary description NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU:

NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU, 3.17 oz (90 g), 0.0097 Gbit/s

Long summary description NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU:

NETGEAR NG FA312 F+ENet PCI PC2000 RJ45 RWU. Weight: 3.17 oz (90 g). Data transfer rate: 0.0097 Gbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.