location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T65
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62F2WA1CEK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531552778 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 18:42:47
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 165.1cm (65") 4K Ultra HD 3840 x 2160 Direct LED IPS
  • - 8ms, 16:9, 400cd/m², 1200:1
  • - USB, VGA, HDMI, DisplayPort, WLAN
Long product name Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black :
The short editorial description of Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black

165.1cm (65") 4K Ultra HD 3840 x 2160 Direct LED IPS, 16:9, 400cd/m², 1.07B, 8ms, 178°/178°, 1200:1 + Detachable 4K 8MP Camera Support Voice Tracking AI Feature
More>>>
Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black:
The official marketing text of Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black as supplied by the manufacturer

Lenovo ThinkVision Interactive Large Format Display (iLFD) T65 puts you in control of every situation with an intelligent Android system environment that includes a powerful Launcher and smart tools to empower collaboration, making interaction effortless and intuitive. The Sidebars at the screen’s edge help save precious seconds by getting you instantly to the functions you need. Click the More Apps icon at the bottom of the screen to view the full menu of installed applications.

Short summary description Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black:
This short summary of the Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T65, 65", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black:
This is an auto-generated long summary of Lenovo ThinkVision T65 LED display 65" 3840 x 2160 pixels 4K Ultra HD Touchscreen Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T65. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

High-Quality Display

Lenovo ThinkVision monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, ThinkVision monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Reliable Performance and Durability

Lenovo is renowned for its commitment to quality and reliability, and the ThinkVision series is no exception. These monitors are built to last, with robust construction and high-quality materials. They undergo rigorous testing to ensure they meet Lenovo's strict standards, providing users with a reliable and long-lasting display solution.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
65"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
Direct LED
Touchscreen *
Yes
Touchscreen technology
Infrared
Touch technology
Multi-touch
Display brightness (typical)
400 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Pixel pitch
0.0146 x 0.0146" (0.372 x 0.372 mm)
Pixel density
67 ppi
Viewable size, horizontal
56.2" (142.8 cm)
Viewable size, vertical
31.6" (80.3 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Color depth
10 bit
sRGB coverage (typical)
99%
NTSC coverage (typical)
85%
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
15 W
Built-in microphone
Yes
Design
Market positioning *
Business
Product color *
Black
Color name
Raven black
Certification
RoHS TÜV Rheinland Flicker Free TÜV Rheinland Low Blue Light
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A, USB Type-B, USB Type-C
Number of upstream ports
8
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
2
Ports & interfaces
USB Type-A downstream ports quantity
4
USB Touch port
Yes
USB Touch ports quantity
2
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
5
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Audio output
Yes
Microphone in
Yes
PC Audio in
Yes
OPS module slot
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.0
Ethernet LAN
Yes
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Wall mountable
Yes
Height adjustment *
No
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
199 W
Power consumption (max)
251 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Power supply type
Internal
Packaging content
Cables included
AC, HDMI, USB Type-A to USB Type-B
Handheld remote control
Yes
Remote control batteries included
Yes
Stylus included
Yes
Quick start guide
Yes
Weight & dimensions
Width (without stand)
60.1" (1527.5 mm)
Depth (without stand)
3.46" (87.8 mm)
Height (without stand)
37.5" (952 mm)
Weight (without stand)
89.3 lbs (40.5 kg)
Bezel width (side)
0.74" (1.88 cm)
Packaging data
Package width
65.4" (1660 mm)
Package depth
8.66" (220 mm)
Package height
41.1" (1045 mm)
Package weight
115.7 lbs (52.5 kg)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)